EN
  • EN
  • DE

STEVAL-IHT003V2

Part No STEVAL-IHT003V2
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Motor Controller/Driver
Embedded No
Utilized IC / Part ACST6
Primary Attributes Motors (AC)
Supplied Contents Board(s)
Secondary Attributes Compressor Starter Circuits
Base Product Number STEVAL
Other Names -1138-STEVAL-IHT003V2,497-17133
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284566-STEVAL-IHT003V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHT003V2 CAD Model

Description

STEVAL-IHT003V2 - STMicroelectronics Evaluation Board

The STEVAL-IHT003V2 is a comprehensive evaluation board presented by STMicroelectronics, designed specifically for the advanced testing and evaluation of power conversion devices. This state-of-the-art tool is tailored for professionals and enthusiasts alike who are looking to explore the capabilities of STMicroelectronics' power devices and technologies.

The board is centered around the implementation of a digital power conversion solution, which utilizes a range of ST's industry-leading components. It is an excellent demonstration of the efficiency and performance that can be achieved with ST's power management products.

Key features of the STEVAL-IHT003V2 include:

  • Integration of advanced control circuitry, providing precise power management and enhanced efficiency.
  • A modular design that allows for easy experimentation with different power devices and configurations, making it highly adaptable to various testing scenarios.
  • Robust support for a wide range of input and output voltages, catering to diverse power supply requirements.
  • On-board diagnostic and protection features that ensure safe operation under a variety of conditions.
  • Comprehensive software support that simplifies the process of monitoring and adjusting performance parameters.

Whether for development purposes, educational use, or simply to gain a deeper understanding of power conversion technologies, the STEVAL-IHT003V2 evaluation board is an indispensable tool. It provides a hands-on experience that bridges the gap between theoretical knowledge and practical application in the field of power electronics.

STMicroelectronics has a reputation for quality and innovation, and the STEVAL-IHT003V2 is a testament to their commitment to providing advanced solutions that meet the needs of modern electronics. By choosing this evaluation board, users will have access to cutting-edge technology that can inspire and enable the design of the next generation of electronic devices.

You May Also Be Interested in

STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess