EN
  • EN
  • DE

STEVAL-IDB007V1

Part No STEVAL-IDB007V1
Manufacturer STMicroelectronics
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Transceiver; Bluetooth® Smart 4.x Low Energy (BLE)
Frequency 2.4GHz
For Use With/Related Products BlueNRG-1
Supplied Contents Board(s)
Other Names 497-16600
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1283254-STEVAL-IDB007V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IDB007V1 CAD Model

Description

STEVAL-IDB007V1 Bluetooth Low Energy Evaluation Board

The STEVAL-IDB007V1 from STMicroelectronics is a comprehensive evaluation platform designed to provide a solution for developing and prototyping applications based on the Bluetooth Low Energy (BLE) technology. It is built around the BlueNRG-1, which is STMicroelectronics' energy-efficient, system-on-chip (SoC) tailored for BLE connectivity and applications.

Key Features:

  • BlueNRG-1 SoC: Integrates a 32-bit ARM Cortex-M0 core with a BLE radio and an array of peripherals, making it suitable for a wide range of wireless applications.
  • Integrated Balun: The board includes an integrated balun (BALF-NRG-01D3) that simplifies the antenna design requirements and reduces external component count.
  • USB Interface: Comes with a USB interface for easy programming and communication with the host computer, providing a user-friendly development experience.
  • Debugging and Programming: Features an ST-LINK/V2-1 debugger/programmer for in-situ programming and debugging, enhancing the development and troubleshooting process.
  • Expansion Connectors: The evaluation board is equipped with Arduino Uno R3 connectors, enabling the use of a wide range of compatible expansion boards for additional functionalities.

Applications:

With its versatile feature set, the STEVAL-IDB007V1 is ideal for developing BLE-enabled applications such as smart sensors, IoT devices, wearable technology, home automation, and industrial monitoring systems.

Software Support:

STMicroelectronics provides a comprehensive software development kit (SDK) for the STEVAL-IDB007V1, which includes libraries, example applications, and a dedicated BLE stack to streamline the development process. The SDK is designed to work seamlessly with popular integrated development environments (IDEs), further simplifying the task of developing BLE applications.

Design Resources:

Designers can access a wealth of resources, including schematics, bill of materials (BOM), gerber files, and application notes, to facilitate the design-in process and accelerate time-to-market for their products.

Overall, the STEVAL-IDB007V1 evaluation board provides a flexible and comprehensive platform for engineers and developers looking to leverage the power and efficiency of Bluetooth Low Energy in their next wireless project.

You May Also Be Interested in

Pulse
EVAL BOARD W3320 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011100-TR100
Need more? Email Us
MACOM Technology Solutions
CMPA0560008S EVALUATION BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010145-TR050
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010143-TR050
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAPS-010166-TR050
Need more? Email Us
MACOM Technology Solutions
GTVA101K42EV DEVELOPMENT BOARD
Need more? Email Us
Pulse
EVAL BOARD W3330 W/ SMA FEMALE
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-010171-00000
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess