EN
  • EN
  • DE

STEVAL-FKI868V1

Part No STEVAL-FKI868V1
Manufacturer STMicroelectronics
Catalog RF Evaluation and Development Kits, Boards
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr STMicroelectronics
Package Bulk
Type Transceiver
Frequency 860MHz ~ 940MHz
For Use With/Related Products S2-LP
Supplied Contents Board(s)
Other Names 497-17134
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1283262-STEVAL-FKI868V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-FKI868V1 CAD Model

Description

STEVAL-FKI868V1 - STMicroelectronics' Compact Sensor Development Board

The STEVAL-FKI868V1 from STMicroelectronics is a state-of-the-art, compact development board designed for rapid prototyping and development of IoT applications. This versatile board is part of the ST development ecosystem, which provides engineers with a flexible and scalable platform to build a wide range of connected devices.

At the heart of the STEVAL-FKI868V1 is the STM32 microcontroller, which offers robust performance and low-power operation for battery-powered applications. The board features a range of sensors that enable developers to capture environmental data, such as temperature, humidity, pressure, and motion. This makes it an ideal choice for creating applications in smart home, industrial, or environmental monitoring sectors.

Connectivity is a key aspect of the STEVAL-FKI868V1, with support for Sub-1GHz RF communication. This allows the board to communicate with other devices over long distances, making it suitable for outdoor applications or deployments across large facilities. The onboard RF module ensures reliable data transmission and reception, which is critical for IoT devices that require consistent connectivity.

The development board is also equipped with an array of interfaces, including SPI, I2C, and UART ports, offering flexibility for peripheral connections. This allows developers to expand the board's capabilities by connecting additional sensors, actuators, or communication modules.

For ease of use, the STEVAL-FKI868V1 is supported by ST's comprehensive software development tools, including the STM32Cube software suite. This provides developers with a rich set of libraries and examples to jumpstart their projects, reducing development time and accelerating time-to-market.

In summary, the STEVAL-FKI868V1 is a powerful and adaptable development board that is perfect for innovators looking to explore the possibilities of IoT. Its integration of sensors, connectivity, and support for ST's software ecosystem makes it a valuable tool for developing next-generation connected devices.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAVSS0006TR-3000
Need more? Email Us
MACOM Technology Solutions
CMPA1C1D080F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3.1-3.5GHZ, CMPA29352
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASWSS0136TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAADSS0008TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MACP-009596-CA016
Need more? Email Us
MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.3-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5.2-5.9GHZ, GAN MMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess