EN
  • EN
  • DE

STEVAL-CCA018V1

Part No STEVAL-CCA018V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Audio
Function Audio Processing
Embedded No
Utilized IC / Part TS4657
Primary Attributes I²S, Right- or Left-Justified
Supplied Contents Board(s)
Secondary Attributes 3V ~ 5.5V Supply
Other Names STEVALCCA018V1,497-10735,-497-10735
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284657-STEVAL-CCA018V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA018V1 CAD Model

Description

The STEVAL-CCA018V1 from STMicroelectronics is a state-of-the-art demonstration board designed specifically for audio applications. It showcases the performance capabilities of the TDA7498E, a dual BTL class-D audio amplifier, which is intended for high-quality sound systems and home theater setups.

Key Features

  • High Output Power: The TDA7498E is capable of delivering up to 160W of output power per channel into an 8 Ohm speaker at a THD of 10%, ensuring powerful and clear audio reproduction.
  • Wide Supply Voltage Range: The board operates over a wide supply voltage range (from 12V to 36V), making it suitable for a variety of applications from car audio to home entertainment systems.
  • Efficient Class-D Operation: The class-D architecture provides high efficiency, reducing power loss and minimizing the need for heat dissipation, which in turn allows for a more compact system design.
  • Differential Inputs: Differential input capability helps to reject common-mode noise, leading to improved signal integrity and audio quality.
  • Single-Ended or BTL Configuration: The TDA7498E can be configured in either Single-Ended or BTL (Bridge-Tied Load) mode, offering flexibility in the design of the audio system.

Applications

The STEVAL-CCA018V1 is ideal for a wide range of audio applications, including:

  • Home theater systems
  • Active speakers and subwoofers
  • Soundbars and TV audio systems
  • Professional audio equipment

Design and Integration

Designed with practicality in mind, the STEVAL-CCA018V1 is equipped with a range of features to facilitate easy integration into existing systems. These include overcurrent protection, thermal protection, and a standby feature that helps to reduce power consumption when not in active use. The board is also RoHS compliant and designed to meet international safety standards.

Overall, the STEVAL-CCA018V1 is an excellent choice for audio enthusiasts and professionals looking for a reliable and high-performing solution to drive their speaker systems.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess