EN
  • EN
  • DE

STEF05LJR

Part No STEF05LJR
Manufacturer STMicroelectronics
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 5V FLIPCHIP9  /  Electronic Fuse Regulator 2.5A 9-FlipChip (1.19x1.19)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr STMicroelectronics
Package Tape & Reel (TR)
Function Electronic Fuse
Voltage - Input 4.5V ~ 8V
Current - Output 2.5A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 9-UFBGA, FCBGA
Supplier Device Package 9-FlipChip (1.19x1.19)
Base Product Number STEF05
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253588-STEF05LJR
Ultra Librarian 3D Model Ultra Librarian STEF05LJR CAD Model

Description

STEF05LJR Electronic Fuse by STMicroelectronics

The STEF05LJR is an advanced electronic fuse designed by STMicroelectronics, tailored to provide overcurrent protection in a variety of applications. This high-performance device is engineered to safeguard sensitive electronics by interrupting the flow of excessive current, thereby preventing damage to the circuit components.

Constructed with cutting-edge technology, the STEF05LJR is part of STMicroelectronics' eFuse product line, which is renowned for its reliability and precision. The device operates with an input voltage range from 4.5V to 18V, making it versatile for use in a wide array of electronic systems, from consumer electronics to industrial control units.

One of the standout features of the STEF05LJR is its low power dissipation, which is achieved through an on-resistance of just 50mΩ. This ensures that the device remains efficient even when conducting current during normal operation. Additionally, the electronic fuse is equipped with an adjustable overcurrent protection threshold, which can be set by the user with an external resistor, providing flexibility to match the protection level to the specific needs of the application.

The STEF05LJR also boasts a fast trip time, which is critical for responding to overcurrent events swiftly to minimize the risk of component damage. In the event of a fault condition, the device latches off, and it can be reset either manually or automatically, depending on the configuration. This feature is essential for systems that require a quick recovery after a fault or those that demand a permanent interrupt until the issue is addressed.

For ease of integration into existing designs, the STEF05LJR comes in a compact QFN-12L 3x3 package, which not only saves space on the PCB but also provides excellent thermal performance. The device also includes additional protection features such as overtemperature shutdown, under-voltage lockout, and a status flag output that notifies the system when a fault condition occurs.

Overall, the STEF05LJR from STMicroelectronics represents a robust and flexible solution for circuit protection, ensuring that electronic systems operate safely and reliably under various conditions.

You May Also Be Interested in

Microchip Technology
IC CURRENT/VOLT MON 1% 16VQFN / Current/Voltage Monitor Regulator High-Side 16-VQFN (3x3)
Lowest to $3.8582
Analog Devices Inc.
IC CURRENT MONITOR 8MSOP
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Analog Devices Inc.
IC CURRENT SOURCE 1% SOT223-3 / Current Source Regulator 200mA SOT-223-3
Lowest to $12.5357
Maxim Integrated
IC CURRENT SWITCH 5% 12WLP / Current Switch Regulator 20mA 12-WLP (1.65x1.45)
Lowest to $3.8203
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829
Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $9.0879
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7089 $60.2565
200+ $0.5818 $116.3600
310+ $0.5636 $174.7160
425+ $0.5454 $231.7950
550+ $0.5273 $290.0150
735+ $0.4726 $347.3610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess