STDP6038-AC - Advanced DisplayPort to HDMI/VGA Converter
The STDP6038-AC from STMicroelectronics is a versatile and high-performance integrated circuit designed to facilitate the conversion of DisplayPort signals into HDMI or VGA outputs. This feature-rich component is ideal for a wide array of applications ranging from consumer electronics to professional display systems, providing a seamless interface solution for connecting DisplayPort-equipped sources to HDMI or VGA displays.
Key Features
- DisplayPort 1.2 Input: Supports up to 5.4 Gbps link rates, compatible with the latest DisplayPort standards.
- HDMI 1.4 Output: Capable of transmitting high definition audio and video to HDMI displays, supporting resolutions up to 4K at 30Hz.
- VGA Output: Offers a high-quality analog video output, making it suitable for legacy monitors and projectors with resolutions up to 1920x1200 at 60Hz.
- Integrated Dual-mode DP Transmitter: Ensures compatibility with both Dual-mode DisplayPort (DP++) and standard DisplayPort interfaces.
- Audio Support: Includes an integrated audio codec for transmitting digital audio over HDMI, with support for standard audio formats.
- Low Power Consumption: Designed with power efficiency in mind, it features an advanced power management system to minimize energy usage.
- EDID and MCCS Pass-through: Supports Extended Display Identification Data (EDID) and Monitor Control Command Set (MCCS) for enhanced display compatibility and control.
- Plug and Play: Requires no software drivers for installation, ensuring a user-friendly experience and easy integration into existing systems.
Applications
The STDP6038-AC is suitable for a variety of applications, including:
- Docking stations
- Video adapters and converters
- DisplayPort graphics cards
- Monitors with multiple input options
- Home theater systems
- Professional AV systems
With its comprehensive feature set and compatibility with current display standards, the STDP6038-AC is an excellent choice for designers and manufacturers looking to create high-quality, reliable display solutions. Its ability to bridge the gap between modern DisplayPort sources and a variety of display interfaces ensures that it remains a relevant and valuable component in the evolving landscape of digital video technology.