EN
  • EN
  • DE

STDP6028

Part No STDP6028
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Description Triple input LCD controller for WSXGA+ and WUXGA applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 085978-STDP6028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STDP6028 CAD Model

Description

Introducing the STDP6028 - Advanced DisplayPort to LVDS Converter

The STDP6028 is a high-performance integrated circuit from STMicroelectronics, designed to bridge the gap between DisplayPort signals and LVDS (Low Voltage Differential Signaling) interfaces. This product is an ideal choice for developers and manufacturers who need to integrate advanced video display capabilities into their applications, such as industrial monitors, high-resolution digital signage, and advanced projectors.

Key Features of the STDP6028

  • DisplayPort 1.2 Support: The STDP6028 is compatible with the DisplayPort 1.2 specification, offering support for high bandwidth digital content protection (HDCP 1.3) and ensuring compatibility with the latest video sources.
  • High-Resolution Support: It can handle resolutions up to WUXGA (1920x1200) at 60Hz, making it suitable for high-definition video displays and ensuring crisp, clear visuals for an immersive viewing experience.
  • LVDS Interface: The device features a dual-port LVDS transmitter that can be configured for single-pixel or dual-pixel mode, providing flexibility in connecting to a wide range of LCD panels.
  • Color Processing: With an integrated color space conversion (CSC) engine, the STDP6028 can perform color gamut mapping and dithering, which is essential for maintaining color fidelity when interfacing with different display technologies.
  • Audio Support: It also includes support for up to 8 channels of I2S or S/PDIF audio, allowing for the transmission of high-definition audio alongside video content.
  • Energy Efficient: Designed with power efficiency in mind, the STDP6028 includes power management features that help reduce overall power consumption when in standby or active mode.

Applications

The versatility of the STDP6028 makes it suitable for a variety of applications that require the conversion from DisplayPort to LVDS, including:

  • Industrial and medical displays
  • High-resolution digital signage
  • Advanced video projectors
  • Professional monitors and TVs

STMicroelectronics' commitment to innovation is evident in the STDP6028, providing a robust and reliable solution for bridging modern digital video interfaces with traditional display technologies. Whether you are upgrading existing systems or designing new ones, the STDP6028 offers a seamless integration pathway for high-quality video displays.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3982 $65.7874
15+ $7.7119 $115.6785
24+ $7.4705 $179.2920
32+ $7.2303 $231.3696
42+ $6.9889 $293.5338
56+ $6.2659 $350.8904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess