EN
  • EN
  • DE

STD93003T4

Part No STD93003T4
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 400 V
Max Collector Current 1.5 A
Maximum Operating Temperature 150 °C
Max Power Dissipation 20 W
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 3
Radiation Hardening No
RoHS Compliant
Win Source Part Number 982235-STD93003T4
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STD93003T4 CAD Model

Description

Introducing the STD93003T4 Power MOSFET from STMicroelectronics

The STD93003T4 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of their STripFET™ series, which is renowned for providing excellent on-state resistance (RDS(on)) and superior switching performance. The STD93003T4 is an ideal choice for high-efficiency power management tasks in a wide range of electronic applications.

Constructed with advanced silicon technology, the STD93003T4 offers a perfect balance between low conduction losses and high-speed switching. This makes it highly suitable for use in power supplies, DC-DC converters, motor control circuits, and other power-related applications where efficiency is paramount.

Key Features of STD93003T4

  • Low Threshold Drive: The device can be driven at a low gate threshold voltage, making it compatible with low-voltage logic level drive sources and reducing the need for additional drive circuitry.
  • High Current Capability: With the ability to handle substantial current, the STD93003T4 is designed to meet the needs of demanding power applications.
  • Low On-Resistance: The MOSFET's low RDS(on) minimizes conduction losses, which enhances overall system efficiency and reduces thermal stress on the component.
  • 100% Avalanche Tested: This ensures the device can withstand high-energy pulses, adding to its reliability and robustness in harsh operating conditions.

The STD93003T4 comes in a compact surface-mount package, specifically the DPAK, which is suitable for space-constrained applications. Its footprint compatibility with other devices in the family allows for flexible design choices and easy integration into existing designs.

With its high-performance characteristics and STMicroelectronics' commitment to quality, the STD93003T4 represents a smart choice for designers looking to optimize their power management systems. Whether it's for consumer electronics, computer peripherals, or industrial automation, this power MOSFET will undoubtedly contribute to the efficiency and longevity of your electronic designs.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the STMicroelectronics website or contact their local STMicroelectronics sales office.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess