EN
  • EN
  • DE

STD2NC50

Part No STD2NC50
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 500V - 3ohm - 2.2A DPAK/IPAK PowerMesh™II MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260817-STD2NC50
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD2NC50 CAD Model

Description

Product Overview: STD2NC50 - MOSFET from STMicroelectronics

The STD2NC50 is a high-performance N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of their MDmesh™ series, which is known for its excellent on-state resistance and switching performance, making it a perfect choice for a wide range of power applications.

The STD2NC50 boasts a 500V drain-source breakdown voltage (V<sub>DS), which provides a generous margin for applications requiring high voltage operation. This feature ensures reliability and longevity in demanding conditions. The device is also characterized by a 2A continuous drain current (I<sub>D), suitable for moderate power requirements.

One of the key attributes of the STD2NC50 is its low gate charge (Q<sub>g), which enhances the switching performance. This results in reduced energy loss during the switching process and improved overall efficiency. Additionally, the low threshold voltage (V<sub>GS(th)) allows for easy drive capability, making it compatible with a broad range of drive circuits and controllers.

The STD2NC50 integrates STMicroelectronics' Zener-protection, which provides protection against electrostatic discharge (ESD). This feature is critical in protecting the device from unexpected voltage spikes that can occur during handling or operation, thus improving the robustness of the final application.

This MOSFET is available in a TO-251 (IPAK) package, which offers a compact footprint while still ensuring good thermal performance. Its through-hole design ensures easy mounting on printed circuit boards and is well-suited for applications where surface-mount technology is not preferred.

Applications for the STD2NC50 are diverse and include switch-mode power supplies (SMPS), lighting ballasts, motor control circuits, and other power management functions where efficiency and reliability are of paramount importance. With its robust design and versatile features, the STD2NC50 from STMicroelectronics stands as a solid choice for engineers looking to optimize their power designs.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess