STD2NB40-1 N-Channel MOSFET by STMicroelectronics
The STD2NB40-1 is a robust N-channel, enhancement-mode MOSFET designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This power MOSFET is part of STMicroelectronics' STripFET™ series, which is well-known for its low on-resistance and low gate charge, making it an excellent choice for high-efficiency power management applications.
With a drain-source voltage (VDS) of 400V, the STD2NB40-1 is capable of handling high voltage applications, while its continuous drain current (ID) of 2A ensures reliable performance for a wide range of electronic circuits. The device's low threshold voltage (VGS(th)) allows it to be driven at lower gate voltages, thus reducing power consumption and improving overall system efficiency.
The STD2NB40-1 is housed in a surface-mount DPAK package, which is not only compact but also offers excellent power dissipation characteristics. This packaging makes the MOSFET suitable for space-constrained applications while providing the thermal performance required for higher power applications. The device also features a rugged gate oxide that ensures robustness and long-term reliability, even under stressful conditions.
Applications for the STD2NB40-1 encompass a wide range, including switch-mode power supplies (SMPS), lighting applications such as LED drivers, motor control circuits, and other power conversion and management tasks in both industrial and consumer electronics. Its fast switching speed and energy-efficient operation make it an ideal choice for modern, eco-friendly designs.
The STD2NB40-1 is not only a testament to STMicroelectronics' commitment to high-quality components but also an example of their dedication to environmental sustainability. The device complies with RoHS and is free from hazardous substances, aligning with global efforts to reduce the environmental impact of electronic components.
In summary, the STD2NB40-1 N-Channel MOSFET from STMicroelectronics is a high-performance, energy-efficient solution for designers looking to optimize their power management systems with a reliable and durable component.