STD18NF03LT4 - STMicroelectronics N-Channel MOSFET
The STD18NF03LT4 is a high-performance N-Channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver the efficiency and speed needed for a range of applications, from power management to switching circuits.
With a drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 18A, this component is capable of handling significant power levels. The STD18NF03LT4 is optimized for low on-resistance (RDS(on)) and high switching speed, making it an excellent choice for high-efficiency power supplies and DC-DC converters.
The device is housed in a DPAK (TO-252) package, which is not only compact but also offers excellent thermal performance for better reliability and longevity. The surface-mount package is suitable for automated assembly processes, making it a convenient choice for mass-production environments.
One of the standout features of the STD18NF03LT4 is its logic level gate drive, which allows it to be driven directly from microcontrollers or other logic devices without the need for additional driver circuitry. This feature simplifies design and reduces component count, helping to save space and cost on the PCB.
STMicroelectronics has equipped the STD18NF03LT4 with built-in protection features, including a robust gate oxide layer and avalanche ruggedness. These features ensure that the MOSFET can withstand harsh operating conditions and provide reliable performance over its lifespan.
Whether you're designing power management systems, motor controls, or any application requiring efficient power switching, the STD18NF03LT4 from STMicroelectronics offers the performance and reliability you need. Its combination of low power dissipation, high-speed switching, and logic level compatibility makes it a versatile choice for modern electronic designs.
For technical specifications, application notes, and detailed product information, be sure to consult the datasheet and support documentation available from STMicroelectronics.