STC90LE58RD40ILQFP44 Microcontroller by STMicroelectronics
The STC90LE58RD40ILQFP44 is a high-performance microcontroller unit (MCU) produced by STMicroelectronics, renowned for its robust design and versatile features. This microcontroller is part of the STC90 series, which is designed to offer a balance between processing power, power consumption, and peripheral integration to meet the needs of a wide range of embedded applications.
Key Features:
- CPU Core: At the heart of the STC90LE58RD40ILQFP44 is a powerful 8-bit core, providing efficient processing capabilities for complex algorithms and control tasks.
- Memory: The device comes with ample on-chip memory, including flash memory for program storage and RAM for data manipulation, ensuring smooth operation and flexibility in software development.
- Operating Frequency: This MCU operates at a frequency of up to 40 MHz, delivering high-speed performance that is crucial for time-sensitive applications.
- Package: Encased in a 44-pin LQFP (Low-profile Quad Flat Package), the STC90LE58RD40ILQFP44 offers a compact footprint while providing enough I/O pins for interfacing with external devices.
- Peripheral Support: The microcontroller includes a range of built-in peripherals such as timers, serial communication interfaces (UART, SPI, I2C), and ADCs (Analog to Digital Converters), which facilitate the development of complex embedded systems without the need for additional components.
- Power Efficiency: Designed with power efficiency in mind, the STC90LE58RD40ILQFP44 is suitable for battery-powered devices or applications where energy conservation is critical.
- Temperature Range: It operates over an industrial temperature range, making it ideal for harsh environments.
Applications:
The versatility of the STC90LE58RD40ILQFP44 makes it an excellent choice for a variety of applications, including but not limited to:
- Industrial control systems
- Home automation
- Consumer electronics
- Automotive electronics
- Internet of Things (IoT) devices
With its combination of performance, memory, and peripherals, the STC90LE58RD40ILQFP44 from STMicroelectronics is a reliable and cost-effective solution for designers looking to create sophisticated and power-conscious embedded systems.