STC90C51RC-40I-PDIP40 Microcontroller by STMicroelectronics
The STC90C51RC-40I-PDIP40 is a high-performance microcontroller from STMicroelectronics, which is a part of their 8051 microcontroller family. This microcontroller is designed to support a wide range of applications, from industrial control systems to consumer electronics, thanks to its robust set of features and capabilities. Encased in a PDIP40 (Plastic Dual In-line Package with 40 pins), it offers a practical solution for PCB (Printed Circuit Board) designs and prototyping.
Key Features
- CPU Core: The STC90C51RC-40I-PDIP40 is based on an 8-bit 8051 CPU core, which is well-known for its simplicity, efficiency, and wide range of applications. It operates at a frequency of up to 40 MHz, providing high performance for complex tasks.
- Memory: It comes with a substantial amount of on-chip memory, including 256 bytes of RAM and 32KB of flash memory for program storage. This flash memory allows for in-system programming and in-application programming, giving developers flexibility during the development process and product updates.
- I/O Ports: The microcontroller features four 8-bit I/O ports, offering a total of 32 I/O lines. These lines can be used for interfacing with sensors, actuators, and other peripherals, allowing for a versatile hardware design.
- Timers and Counters: Equipped with three 16-bit timers/counters, the STC90C51RC-40I-PDIP40 facilitates precise timing operations and event counting, which is essential for tasks like pulse generation and time-sensitive control operations.
- Serial Communication: The device supports full-duplex UART serial communication, which is essential for sending and receiving data over serial interfaces, such as RS-232 or RS-485.
- Power Management: It features power control modes including Idle and Power-down modes, which help in reducing power consumption and extending the life of battery-powered devices.
Applications
The versatility of the STC90C51RC-40I-PDIP40 makes it suitable for a wide range of applications, including:
- Automotive systems
- Home appliances
- Industrial automation
- Consumer electronics
- Embedded systems
With its combination of performance, memory capacity, and flexible I/O options, the STC90C51RC-40I-PDIP40 microcontroller is an ideal choice for designers looking to create sophisticated and reliable embedded systems with the proven 8051 architecture.