STC89LE58RD40C Microcontroller Overview
The STC89LE58RD40C is a high-performance microcontroller unit (MCU) from STMicroelectronics, renowned for its robust design and advanced features. This microcontroller is based on an 8051 core and is well-suited for a wide range of industrial, automotive, and consumer applications where reliability and efficiency are paramount.
Key Features
- Advanced 8051 Core: The STC89LE58RD40C operates with a high-speed 8051-compatible microcontroller core, ensuring compatibility with a vast ecosystem of tools and software while providing enhanced performance.
- Clock Frequency: It features a 40 MHz crystal oscillator which can be doubled to an effective 80 MHz through the use of an on-chip PLL (Phase Locked Loop), offering rapid processing capabilities for time-sensitive tasks.
- Memory Capacity: The device is equipped with 58KB of Flash program memory and 1KB of RAM, providing ample space for complex applications and data storage.
- Rich Peripherals: A variety of built-in peripherals include timers/counters, a full-duplex serial port (UART), and I/O ports, enabling versatile control and communication capabilities.
- Power Management: With its low power consumption and power-saving modes, the STC89LE58RD40C is optimized for energy-efficient operations, making it ideal for battery-powered applications.
- Wide Operating Voltage: The MCU operates over a wide voltage range from 3.3V to 5.5V, providing flexibility in different power environments and ensuring robust performance under varying conditions.
Applications
The STC89LE58RD40C's versatility allows it to be used in a diverse array of applications, including but not limited to:
- Automotive control systems
- Industrial automation and control
- Home appliances and smart home devices
- Consumer electronics
- Telecommunication systems
STMicroelectronics' commitment to quality ensures that the STC89LE58RD40C microcontroller is a reliable choice for developers looking to integrate a powerful 8051-based MCU into their designs. With its advanced features and robust performance, the STC89LE58RD40C stands out as a top-tier component for a multitude of electronic applications.