The STC89LE54RD40I-PQFP44 is a robust and versatile 8-bit microcontroller from STMicroelectronics, designed to cater to a wide array of embedded system applications. This microcontroller is based on a high-performance 8051 core and is well-suited for tasks that require a combination of performance, reliability, and efficiency.
Key Features
- Clock Speed: The device operates at 40 MHz, providing a solid balance of speed to handle complex tasks efficiently.
- Memory: It comes with an ample amount of on-chip memory, including 256 bytes of RAM and 16 KB of flash memory for program storage, supporting in-system programming and in-application programming for enhanced flexibility.
- I/O Ports: The microcontroller features 32 general-purpose I/O pins, allowing it to interface with a wide range of peripherals and sensors.
- Power Management: With its low-power consumption modes, the STC89LE54RD40I-PQFP44 is an excellent choice for battery-powered and power-sensitive applications.
- Communication Interfaces: It supports multiple communication protocols, including UART/USART, SPI, and I2C, making it highly adaptable for communication with other devices.
- Timer/Counters: Equipped with three 16-bit timer/counters, it can manage time-related tasks with precision.
- Interrupt System: The microcontroller's robust interrupt system with multiple sources ensures responsive and reliable performance in real-time applications.
- Package: It is available in a compact 44-lead PQFP (Plastic Quad Flat Pack) package, suitable for space-constrained applications.
Applications
The STC89LE54RD40I-PQFP44 is highly versatile and can be used in a variety of applications, such as:
- Consumer electronics
- Industrial control systems
- Home automation
- Automotive applications
- Medical devices
- Security systems
With its robust feature set and flexible capabilities, the STC89LE54RD40I-PQFP44 from STMicroelectronics is a reliable choice for developers looking to create sophisticated and efficient embedded systems.