EN
  • EN
  • DE

STC89LE516RD40ILQFP44

Part No STC89LE516RD40ILQFP44
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001539-STC89LE516RD40ILQFP44
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC89LE516RD40ILQFP44 CAD Model

Description

STC89LE516RD40I-LQFP44 Microcontroller

The STC89LE516RD40I-LQFP44 is a robust 8-bit microcontroller from STMicroelectronics, boasting a high-performance 8051 core. It is designed to cater to a wide array of embedded systems applications, ranging from industrial control systems to consumer electronics. The device operates at a maximum frequency of 40MHz, providing a balanced combination of processing power and energy efficiency.

This microcontroller comes in a 44-pin LQFP (Low-profile Quad Flat Package) which is advantageous for space-constrained applications while offering ample I/O options for interfacing with peripherals and external devices. The LQFP package also allows for better thermal performance and is easier to solder onto PCBs, making it a practical choice for both prototyping and mass production.

The STC89LE516RD40I-LQFP44 is equipped with a rich set of features including 64KB of Flash memory, which provides ample space for application code and data storage. It also incorporates 1KB of RAM for efficient data handling and temporary storage during operation. The device supports a wide operating voltage range, typically from 3.3V to 5.5V, allowing for flexibility in power supply design and compatibility with both TTL and CMOS logic levels.

Additional features include a variety of timers/counters, a full-duplex UART for serial communication, and multiple interrupt sources ensuring responsive real-time performance. The microcontroller also offers on-chip watchdog timer and clock circuitry, which are essential for reliable operation in systems where continuous monitoring and fail-safe mechanisms are critical.

The STC89LE516RD40I-LQFP44 supports ISP (In-System Programming) and IAP (In-Application Programming) capabilities, allowing for convenient firmware updates and application modifications without the need for external programming devices. This feature greatly enhances the product's flexibility and eases the process of iterative development and field upgrades.

In summary, the STC89LE516RD40I-LQFP44 microcontroller from STMicroelectronics is a powerful and versatile solution for developers seeking a high-performance 8051-based MCU with a wide range of features, ample memory, and a compact footprint suitable for diverse applications.

You May Also Be Interested in

Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1556 $52.0020
110+ $0.9482 $104.3020
165+ $0.9186 $151.5690
225+ $0.8890 $200.0250
295+ $0.8593 $253.4935
390+ $0.7704 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess