EN
  • EN
  • DE

STC89C58RD40IPQFP44

Part No STC89C58RD40IPQFP44
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1013199-STC89C58RD40IPQFP44
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC89C58RD40IPQFP44 CAD Model

Description

The STC89C58RD+40I-PQFP44 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed for embedded systems that require a balance between power efficiency and processing capability. This MCU is based on the 8051 architecture, which has been widely used in the industry for decades due to its reliability and ease of use.

Key Features

  • CPU Core: 80C51 core with 4T or 1T per machine cycle, capable of running up to 40 MHz, providing increased efficiency and speed.
  • Memory: Comes with 32KB of Flash memory, which is ideal for storing firmware and applications, and 1KB of RAM for data processing.
  • I/O Ports: Features 32 general-purpose I/O lines, three 16-bit timer/counters, and a serial channel for versatile connectivity and interface options.
  • ISP/IAP Capability: In-System Programming (ISP) and In-Application Programming (IAP) support allow for firmware updates and application modifications without the need for external programming devices.
  • Instruction Set: Enhanced 8051 instruction set that allows for more efficient code execution compared to the standard 8051 microcontrollers.
  • Power Management: Provides several power-saving modes, including Idle and Power-Down modes, to optimize power consumption for battery-operated devices.
  • Package: Available in a 44-lead Plastic Quad Flat Package (PQFP), which is suitable for space-constrained applications.

Applications

The STC89C58RD+40I-PQFP44 is a versatile MCU that can be used in a wide range of applications. These include industrial control systems, robotics, automotive electronics, home appliances, and personal electronics. Its robust set of features and ease of programming make it an excellent choice for both simple and complex tasks.

Conclusion

STMicroelectronics' STC89C58RD+40I-PQFP44 microcontroller offers a combination of performance, flexibility, and power efficiency, making it a go-to solution for designers and engineers looking to develop reliable and sophisticated embedded systems. With its proven 8051 architecture and modern enhancements, this MCU stands as a testament to the enduring legacy of the 8051 microcontroller in today's technology landscape.

You May Also Be Interested in

Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess