EN
  • EN
  • DE

STC89C58RD40IPDIP

Part No STC89C58RD40IPDIP
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1017887-STC89C58RD40IPDIP
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC89C58RD40IPDIP CAD Model

Description

STC89C58RD+40I-PDIP: High-Performance 8-Bit Microcontroller

The STC89C58RD+40I-PDIP is a powerful 8-bit microcontroller from STMicroelectronics, designed to offer a high-performance solution for embedded systems. This microcontroller is based on the 8051 architecture and comes with enhanced features that make it suitable for a wide range of applications, including industrial control systems, consumer electronics, and automation projects.

Key Features

  • Advanced 8051 Core: The STC89C58RD+40I-PDIP utilizes an enhanced 8051 core, providing faster processing capabilities compared to the traditional 8051 microcontrollers.
  • Ample Program Memory: With 40KB of electrically erasable and programmable read-only memory (EEPROM), this microcontroller offers ample space for complex programs and software stacks.
  • Flexible Clock Options: It supports a wide range of clock sources, including an internal RC oscillator and an external crystal, which allows for versatile clocking arrangements suitable for various applications.
  • Rich I/O Resources: The microcontroller features a robust set of input/output ports, enabling it to interface with a multitude of peripheral devices and sensors.
  • Dual Data Pointers: For efficient data handling, it is equipped with dual data pointers, which simplifies the process of data manipulation and increases operational speed.
  • Power Management: It includes power control modes such as idle mode and power-down mode, which help in reducing power consumption during periods of inactivity.

Applications

The versatility of the STC89C58RD+40I-PDIP makes it an excellent choice for a variety of applications. Its robust feature set is particularly well-suited for:

  • Automotive systems
  • Home appliances
  • Industrial automation
  • Robotics
  • Telecommunications

Package and Quality

The microcontroller comes in a PDIP (Plastic Dual In-line Package), which is widely used in the industry for its ease of handling and soldering onto printed circuit boards. The device is built to meet STMicroelectronics' high-quality standards, ensuring reliability and performance for critical applications.

Overall, the STC89C58RD+40I-PDIP is a sophisticated choice for developers looking to leverage the power and flexibility of the 8051 architecture in modern embedded systems.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess