STC89C53RC-40I-PDIP40 Microcontroller by STMicroelectronics
The STC89C53RC-40I-PDIP40 is a high-performance microcontroller unit (MCU) produced by STMicroelectronics, a global leader in semiconductor solutions. This MCU is part of the STC89 series which is well-known for its reliability, efficiency, and advanced features. Designed for a wide range of applications, the STC89C53RC-40I-PDIP40 is particularly suitable for industrial control systems, consumer electronics, and automation projects.
At the heart of this MCU is an 8-bit 8051-compatible CPU, which operates at up to 40MHz, providing swift processing capabilities for complex tasks. Its compatibility with the industry-standard 8051 instruction set ensures ease of integration and software development, allowing for the reuse of existing code and tools.
The STC89C53RC-40I-PDIP40 comes in a Dual Inline Package (DIP) with 40 pins, which makes it ideal for prototyping, educational purposes, and small-scale production. The DIP package allows for easy insertion into standard breadboards and sockets, facilitating quick design iterations and testing.
Key features of this microcontroller include:
- 32KB of flash memory, providing ample space for application code and data storage.
- 1,280 bytes of RAM, enabling efficient handling of variables and runtime operations.
- Three 16-bit timers/counters, which are essential for precise timing operations and event counting.
- A full-duplex serial port, which allows for easy serial communication with other devices and peripherals.
- Four 8-bit I/O ports, totaling 32 I/O lines, which offer great flexibility in interfacing with external circuits and sensors.
- An on-chip oscillator and clock circuitry, reducing the need for external clock components.
- Watchdog timer for system reliability and recovery from erroneous states.
- Power-saving modes for energy-efficient operation in battery-powered devices.
The STC89C53RC-40I-PDIP40 is also equipped with robust protection features such as power-on reset and brown-out detection, ensuring stable performance under varying power conditions. Its wide operating voltage range from 5.5V to 6.5V makes it versatile for different power environments.
For developers and engineers looking for a dependable and powerful microcontroller with legacy support, the STC89C53RC-40I-PDIP40 by STMicroelectronics is an excellent choice that combines performance with ease of use.