EN
  • EN
  • DE

STC89C52RC40CPDIP40

Part No STC89C52RC40CPDIP40
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021527-STC89C52RC40CPDIP40
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC89C52RC40CPDIP40 CAD Model

Description

STC89C52RC40C-PDIP40 Microcontroller Overview

The STC89C52RC40C-PDIP40 is a high-performance microcontroller produced by STMicroelectronics. This versatile 8-bit MCU is based on the 8051 architecture and is commonly used in a wide range of applications, from industrial control systems to consumer electronics. The microcontroller comes in a 40-pin Dual In-line Package (DIP), which is suitable for breadboard prototyping and easy to handle in educational environments or small-scale production.

Key Features

  • CPU Core: The STC89C52RC40C-PDIP40 operates with a classic 8051 instruction set, offering a good balance between performance and power consumption.
  • Clock Speed: It features a high-speed frequency of up to 40 MHz, providing swift processing capabilities for a variety of tasks.
  • Program Memory: Equipped with 8KB of Flash memory, it allows for ample space to store program code.
  • RAM: The device includes 512 bytes of on-chip RAM, enabling efficient data handling and manipulation.
  • I/O Ports: It features four 8-bit I/O ports, offering a total of 32 I/O lines for interfacing with sensors, actuators, and other peripherals.
  • Serial Communication: Built-in serial UART for easy communication with other microcontrollers, computers, or peripherals.
  • Timers: It contains three 16-bit timers/counters that can be used in a variety of timing, counting, and event capture applications.
  • Interrupts: The microcontroller supports a total of six interrupt sources with two priority levels, enhancing its ability to respond to external events.
  • Power-saving Modes: It offers power control modes such as Idle and Power-down modes to minimize power consumption during periods of inactivity.

Applications

The STC89C52RC40C-PDIP40 is highly adaptable and can be used in numerous applications such as:

  • Home automation systems
  • Industrial control systems
  • Robotics
  • Automotive electronics
  • Embedded systems
  • Consumer electronics

With its robust set of features and compatibility with a wide range of development tools, the STC89C52RC40C-PDIP40 is an excellent choice for both hobbyists and professional engineers looking to develop sophisticated electronic projects.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess