The STC89C51RC40I-PLCC is a high-performance microcontroller produced by STMicroelectronics, which is one of the leading names in the semiconductor industry. This microcontroller is part of the STC89 series that is well-known for its reliability and efficiency in a wide range of applications. The STC89C51RC40I-PLCC is designed to offer a versatile solution for embedded systems that require low power consumption and high speed.
Key Features
- CPU Core: The microcontroller is based on the 8051 CPU core, which is an 8-bit architecture renowned for its simplicity and ease of use. This core is capable of running at up to 40 MHz, providing the computational power needed for complex tasks.
- Memory: It comes with 4KB of RAM and 32KB of electrically erasable and programmable read-only memory (EEPROM), which allows for flexible data storage and code updates.
- I/O Ports: The device features a rich set of input/output ports, including four 8-bit I/O ports and a full-duplex serial port, enabling it to handle multiple tasks simultaneously.
- Power Efficiency: The STC89C51RC40I-PLCC operates at a wide range of voltages from 3.3V to 5.5V, making it suitable for battery-powered applications and those requiring power efficiency.
- Package: The microcontroller is available in a PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while still offering robustness for assembly and operation.
Applications
The versatility of the STC89C51RC40I-PLCC makes it an ideal choice for a variety of applications, such as:
- Industrial control systems
- Consumer electronics
- Automotive systems
- Home automation
- Communication equipment
With its robust feature set and STMicroelectronics' reputation for quality, the STC89C51RC40I-PLCC is a microcontroller that offers reliability and performance for engineers and developers looking to create sophisticated electronic products.