EN
  • EN
  • DE

STC708SESA

Part No STC708SESA
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096800-STC708SESA
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC708SESA CAD Model

Description

STC708SESA - STMicroelectronics

The STC708SESA from STMicroelectronics is a high-performance, precision operational amplifier designed for a wide range of applications. This device is part of STMicroelectronics' commitment to providing advanced circuit components that meet the rigorous demands of modern electronic systems.

With its low input offset voltage and high gain bandwidth product, the STC708SESA is ideal for sensor signal conditioning, active filtering, and other applications requiring high accuracy and fast response times. Its low noise characteristics also make it suitable for audio processing and high-fidelity applications.

The operational amplifier operates over a wide supply voltage range, making it versatile for both single-supply and split-supply operations. This flexibility ensures that it can be integrated into a variety of circuit designs without the need for additional power regulation components.

Key Features:

  • Low Input Offset Voltage: Ensures high precision in measurement and control systems.
  • High Gain Bandwidth Product: Provides excellent dynamic response for closed-loop systems.
  • Low Noise Performance: Minimizes signal distortion and is ideal for audio and instrumentation applications.
  • Wide Supply Voltage Range: Compatible with a variety of power supply configurations.
  • Robust Design: Manufactured with STMicroelectronics' proven technology for reliability and durability.

The STC708SESA is also characterized by its robust design, with built-in protection features that safeguard the device against overcurrent and electrostatic discharge (ESD). This ensures long-term stability and performance even in harsh environmental conditions.

Whether you are designing professional audio equipment, precision instrumentation, or any other system that requires high-performance operational amplifiers, the STC708SESA from STMicroelectronics offers the features and reliability you need to deliver top-quality results.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess