EN
  • EN
  • DE

STC6NF30VSF

Part No STC6NF30VSF
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344896-STC6NF30VSF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STC6NF30VSF CAD Model

Description

STC6NF30VSF - STMicroelectronics N-Channel MOSFET

The STC6NF30VSF is a high-performance N-Channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This device is designed to meet a wide range of applications, offering an optimal balance between efficiency and power handling. It is particularly suitable for switch-mode power supplies, motor control applications, and general-purpose switching where high efficiency is a prerequisite.

Key Features

  • Low On-Resistance: The STC6NF30VSF boasts an incredibly low on-resistance, which translates into minimal conduction losses and higher efficiency in electronic circuits. This feature is essential for applications requiring high current handling with minimal voltage drop.
  • High Switching Speed: Thanks to its advanced technology, this MOSFET provides fast switching performance. This characteristic is crucial for reducing switching losses in PWM applications and for achieving high-efficiency power conversion.
  • Enhanced Power Handling: With its ability to handle significant power levels, the STC6NF30VSF is an excellent choice for applications where power density is critical. It ensures reliable operation even under strenuous conditions.
  • Improved Thermal Performance: The MOSFET comes in a surface-mount package that enhances thermal performance and simplifies the board design. This packaging allows for better heat dissipation and more compact designs.
  • Robustness: STMicroelectronics has designed the STC6NF30VSF with a robust structure that guarantees long-term reliability and stability, even in harsh environments or under high stress.

Applications

The versatility of the STC6NF30VSF makes it suitable for a wide array of applications. It is widely used in:

  • DC/DC converters
  • Switch-mode power supplies (SMPS)
  • Power management systems
  • Motor control circuits
  • LED lighting solutions
  • High-efficiency power switching applications

In conclusion, the STC6NF30VSF from STMicroelectronics is a state-of-the-art N-Channel MOSFET that offers designers a compact, efficient, and robust solution for a multitude of power management challenges. Its outstanding electrical characteristics and thermal performance make it an ideal choice for today's energy-conscious electronic designs.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
Hitachi, Ltd
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
Panjit
Lowest to $6.9300
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess