EN
  • EN
  • DE

STC15L2K60S228ILQFP32

Part No STC15L2K60S228ILQFP32
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969233-STC15L2K60S228ILQFP32
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STC15L2K60S228ILQFP32 CAD Model

Description

STC15L2K60S2-28I-LQFP32 Microcontroller Overview

The STC15L2K60S2-28I-LQFP32 is a high-performance, low-power microcontroller produced by STMicroelectronics, designed to offer a robust and versatile solution for a wide range of embedded applications. This microcontroller is part of STMicroelectronics' STC15 series and is well-suited for industrial control systems, consumer electronics, automotive applications, and more.

Key Features

  • CPU Core: The device is equipped with an enhanced 8051 core, which operates at up to 35 I/O lines, providing a familiar architecture with improved processing capabilities.
  • Operating Frequency: With a wide range of operating frequencies, the STC15L2K60S2-28I-LQFP32 can run up to 35MHz, ensuring efficient task management and system control.
  • Memory: It comes with a substantial amount of on-chip memory, including 60K bytes of flash program memory and 2K bytes of on-chip RAM, suitable for complex programs and data-intensive operations.
  • I/O Ports: The microcontroller provides multiple general-purpose I/O ports, enhancing its ability to interface with external devices and sensors.
  • Power Management: It features a wide range of power-saving modes, including idle and power-down modes, which help to reduce power consumption and extend battery life in portable applications.
  • Communication Interfaces: The microcontroller supports a variety of communication protocols such as UART, SPI, and I2C, allowing for easy integration into communication networks and peripheral connections.
  • Timers and PWM: It includes multiple 16-bit timers and PWM (Pulse Width Modulation) functionality, which are essential for timing control and analog output simulation.
  • Package: The LQFP32 (Low-profile Quad Flat Package) provides a compact form factor with 32 pins, which is ideal for space-constrained applications.

Applications

The STC15L2K60S2-28I-LQFP32 microcontroller's combination of performance, memory, and I/O capabilities make it an excellent choice for a multitude of applications, such as:

  • Intelligent home appliances
  • Automation systems
  • Automotive electronics
  • Security systems
  • Consumer electronics
  • Environmental monitoring devices

With its robust feature set and flexible capabilities, the STC15L2K60S2-28I-LQFP32 from STMicroelectronics is a powerful solution for developers seeking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Level One
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3000 $52.0000
95+ $1.0667 $101.3365
150+ $1.0333 $154.9950
200+ $1.0000 $200.0000
260+ $0.9667 $251.3420
350+ $0.8667 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,904 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess