STC12LE2052AD35I-TSSOP20 Microcontroller by STMicroelectronics
The STC12LE2052AD35I-TSSOP20 is a high-performance microcontroller unit (MCU) produced by STMicroelectronics, a leader in the semiconductor industry. This MCU is part of the STC12 family and is designed to offer a perfect blend of power efficiency and processing capabilities, making it a suitable choice for a wide range of applications.
Encapsulated in a sleek TSSOP-20 (Thin Shrink Small Outline Package) form factor, this microcontroller is engineered to provide a compact solution for space-constrained applications without compromising on functionality. With its advanced features and robust design, the STC12LE2052AD35I-TSSOP20 is an ideal choice for embedded systems that require a high level of integration and performance.
Key Features:
- Core: The MCU features a powerful 8051-based core, which is well-known for its simplicity and efficiency in handling complex tasks. This core operates at a clock frequency of up to 35 MHz, providing ample computational power for a variety of tasks.
- Memory: It comes with 2 KB of RAM and 52 KB of flash memory, offering sufficient space for code storage and data processing. The flash memory is also in-system programmable, allowing for easy updates and firmware upgrades.
- Low Power Consumption: Designed with power efficiency in mind, the STC12LE2052AD35I-TSSOP20 features low power modes that significantly reduce power consumption, making it suitable for battery-powered or energy-sensitive applications.
- I/O Ports: The microcontroller provides a rich set of I/O options, enabling it to interface with a wide array of peripherals and sensors. This flexibility ensures that it can be easily integrated into complex systems.
- Communication Interfaces: It supports multiple communication protocols, including SPI, UART, and I2C, facilitating easy communication with other devices and components within a system.
- Analog Features: The MCU includes an array of analog features such as ADC channels, which allow it to process analog signals and convert them into digital data for further processing.
Overall, the STC12LE2052AD35I-TSSOP20 from STMicroelectronics is a versatile and reliable microcontroller that offers a balance of performance, power efficiency, and integration. Whether it's for industrial control systems, consumer electronics, or IoT devices, this MCU is capable of meeting the demands of your sophisticated electronic projects.