STC12C5604AD35ILQFP32 - Microcontroller from STMicroelectronics
The STC12C5604AD35ILQFP32 is a robust 8-bit microcontroller from STMicroelectronics, designed for applications requiring a balance between performance and power efficiency. This microcontroller is part of the STC12C series, which is well-known for its high reliability and versatile features. Its core is based on the 8051 architecture, making it compatible with a wide range of existing software and development tools.
Operating at a frequency of up to 35MHz, this microcontroller provides a solid foundation for complex tasks in embedded systems. The device is housed in a compact LQFP-32 (Low Profile Quad Flat Package) that offers a space-saving footprint while still providing ample pin access for interfacing with peripherals.
The STC12C5604AD35ILQFP32 is equipped with 4KB of Flash memory, providing sufficient space for application code. The Flash memory technology ensures data retention and allows for in-system programming, which is essential for firmware updates and iterative development processes. Additionally, the microcontroller includes 256 bytes of RAM, allowing for efficient data manipulation and buffer storage during operation.
This microcontroller also features a wide range of integrated peripherals, including multiple 16-bit timers/counters, a full-duplex serial UART for communication, and multiple I/O ports for interfacing with other components. These built-in functionalities reduce the need for external components, resulting in cost savings and simplified system design.
The STC12C5604AD35ILQFP32 supports a wide voltage range, typically from 3.3V to 5.5V, catering to various power supply requirements and ensuring compatibility with both TTL and CMOS logic levels. This flexibility makes it ideal for battery-operated devices, as well as for industrial and automotive applications where power supply conditions may vary.
With its robust set of features and compatibility with the 8051 instruction set, the STC12C5604AD35ILQFP32 is a versatile choice for developers looking to create efficient and reliable embedded systems. Whether it's for consumer electronics, industrial automation, or automotive applications, this microcontroller from STMicroelectronics stands as a reliable and cost-effective solution.