The STC12C405235IPDIP20 is a high-performance integrated circuit from STMicroelectronics, designed for a wide range of applications requiring a reliable and efficient microcontroller. This product is part of the STC12 series, which is known for its robustness and versatility in the embedded systems market.
At the heart of the STC12C405235IPDIP20 is an advanced 8-bit microcontroller core with a rich set of features. It operates at a maximum frequency of 35 MHz, providing the computational power necessary for complex tasks and real-time processing. The microcontroller is equipped with 4 KB of RAM and 32 KB of flash memory, offering ample space for application code and data storage.
This microcontroller supports a wide voltage range, typically from 2.7V to 5.5V, making it suitable for battery-operated devices as well as industrial applications. Its power efficiency is further enhanced by several power-saving modes, allowing designers to optimize for energy consumption according to their specific application needs.
The STC12C405235IPDIP20 provides a rich set of peripherals, including multiple 16-bit timers, a watchdog timer, and a serial communication interface that supports various protocols such as UART, SPI, and I2C. These features enable the microcontroller to handle a multitude of tasks, from simple timing operations to complex communication with other devices in a system.
The product comes in a 20-pin DIP (Dual In-line Package) form factor, which is ideal for prototyping, educational purposes, and small-scale production. This package type allows for easy insertion into standard breadboards and sockets, facilitating quick development and testing.
In summary, the STC12C405235IPDIP20 microcontroller is a powerful and flexible solution for a variety of applications. Its combination of processing power, memory capacity, and extensive peripheral set, all within a convenient package, makes it a go-to choice for engineers and designers looking to create reliable and efficient electronic systems.