EN
  • EN
  • DE

MC14049UBFL1

Part No MC14049UBFL1
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description INVERTER / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14049
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 222051-MC14049UBFL1
Ultra Librarian 3D Model Ultra Librarian MC14049UBFL1 CAD Model

Description

ON Semiconductor MC14049UBFL1

The ON Semiconductor MC14049UBFL1 is a versatile and high-performance hex inverter integrated circuit designed for various digital applications. This particular component is part of the MC14049 series, which is well-known for its reliability and efficiency in converting digital signals. The MC14049UBFL1 offers six independent inverter gates in a single package, making it a compact and efficient solution for inverting digital signals within a circuit.

Key Features

  • Hex Inverter Configuration: With six inverter circuits in one IC, it provides a compact solution for systems requiring multiple inverting functions.
  • High Voltage Operation: The device can operate at a wide range of supply voltages from 3V to 18V, catering to various logic level requirements and ensuring compatibility with both TTL and CMOS technologies.
  • Low Power Consumption: Designed for energy efficiency, the MC14049UBFL1 consumes minimal power, making it suitable for battery-powered and energy-sensitive applications.
  • High Noise Immunity: Possesses excellent noise immunity characteristics, making it ideal for use in electrically noisy environments where signal integrity is crucial.
  • Standardized Pin Configuration: The IC comes in industry-standard packages, including DIP, SOIC, and TSSOP, allowing for easy integration into various PCB designs.

Applications

The MC14049UBFL1 is suitable for a broad range of applications that require signal inversion, including:

  • Logic level conversion
  • Signal conditioning
  • Waveform generation
  • Function generation
  • Oscillator circuits
  • Logic circuit implementation

With its robust design and versatile functionality, the ON Semiconductor MC14049UBFL1 is a reliable choice for designers and engineers looking to incorporate a high-quality hex inverter into their digital systems. Whether for industrial, consumer, or automotive electronics, this integrated circuit delivers consistent performance and helps streamline circuit complexity.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8494 $59.8374
50+ $2.3377 $116.8850
77+ $2.2650 $174.4050
106+ $2.1922 $232.3732
137+ $2.1183 $290.2071
183+ $1.9000 $347.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess