STC11L56XE35ILQFP44 Microcontroller by STMicroelectronics
The STC11L56XE35ILQFP44 is a powerful and versatile 8-bit microcontroller from STMicroelectronics, designed to offer an optimal balance between performance and power consumption. This microcontroller is based on the high-performance 1T 8051 core, which enables it to execute instructions at a faster rate compared to traditional 8051 devices. With its robust set of features, this microcontroller is an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.
Key Features:
- CPU Core: Enhanced 1T 8051 processor core with clock speeds up to 35MHz, providing quick execution of instructions and increased overall system throughput.
- Memory: Equipped with a substantial amount of on-chip memory, including 56KB of flash memory for program storage and 1KB of RAM for data operations, ensuring ample space for complex applications.
- I/O Ports: Offers a flexible array of input/output options with multiple general-purpose I/O pins that support a variety of digital peripherals and interfaces.
- Timers/Counters: Includes multiple 16-bit timers/counters, which are invaluable for tasks such as event counting, pulse generation, and time-based control.
- Communication Interfaces: Features a range of communication interfaces including UART, SPI, and I²C, allowing for easy integration with other components and peripheral devices.
- Power Management: Designed with power efficiency in mind, it includes power-down and idle modes to minimize power consumption during periods of inactivity.
- Packaging: The microcontroller comes in a compact LQFP-44 (Low Profile Quad Flat Package) form factor, which is suitable for space-constrained applications.
Applications:
The STC11L56XE35ILQFP44 microcontroller is adept at handling complex tasks in various applications, including but not limited to:
- Automotive control systems
- Industrial automation and control
- Smart home devices
- Consumer electronics
- Internet of Things (IoT) devices
With its robust architecture, comprehensive feature set, and energy-efficient design, the STC11L56XE35ILQFP44 from STMicroelectronics is a compelling choice for developers looking to create sophisticated and reliable embedded systems.