EN
  • EN
  • DE

STBV42SW1

Part No STBV42SW1
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TO-92
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 756920-STBV42SW1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STBV42SW1 CAD Model

Description

The STBV42SW1 is a versatile and robust voltage regulator designed by STMicroelectronics, tailored for a wide array of applications requiring a stable and reliable power supply. This component offers a compact solution for managing the voltage levels within electronic circuits, ensuring the optimal performance of the connected devices.

Key Features

  • Output Voltage: The STBV42SW1 provides a precise and stable output voltage, which is crucial for the consistent operation of sensitive electronic components.
  • High Efficiency: With its advanced design, this voltage regulator operates with high efficiency, minimizing energy loss and heat generation, which is particularly beneficial in power-sensitive designs.
  • Low Dropout: The low dropout feature ensures that the regulator maintains its output regulation with a minimal difference between the input and output voltages, making it ideal for applications with tight power constraints.
  • Thermal Protection: Equipped with thermal protection, the STBV42SW1 is capable of shutting down before overheating, thereby safeguarding the device and the overall system from potential thermal damage.
  • Short Circuit Protection: The built-in short circuit protection feature adds an extra layer of security, protecting the circuit from damage due to unintended short circuits.

Applications

The STBV42SW1 is suitable for a diverse set of applications, including but not limited to:

  • Consumer electronics such as TVs, audio systems, and computer peripherals
  • Industrial control systems where stable voltage is critical
  • Automotive electronics that demand high reliability and performance
  • Power management solutions in telecommunication systems

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the STBV42SW1 is no exception. Manufactured to meet high standards, this voltage regulator is designed to perform reliably over a wide temperature range and under varying operating conditions, ensuring longevity and stability in your electronic projects.

For detailed technical specifications, application notes, and support resources, visit the STMicroelectronics official website.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess