Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101, ECOPACK®2
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 30 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 2 µA @ 1200 V
Mounting SMD (SMT)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK HV
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STBR3012
Other Names 497-18460-6,497-18460-1,497-18460-2
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282013-STBR3012G2Y-TR
Ultra Librarian 3D Model Ultra Librarian STBR3012G2Y-TR CAD Model

Description

The STBR3012G2Y-TR is a state-of-the-art power rectifier diode designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This component is specifically engineered to meet the demanding requirements of high-efficiency power conversion systems. With its robust design and advanced features, it is an ideal choice for a wide range of applications, including switch-mode power supplies (SMPS), lighting applications, adapters, on-board DC/DC converters, and reverse battery protection circuits.

Key Features

  • Low Forward Voltage Drop (VF): The STBR3012G2Y-TR boasts a low forward voltage drop, which enhances the overall efficiency of the power conversion process by minimizing power loss during the rectification stage.
  • High Surge Current Capability: This device can handle high surge currents, making it suitable for applications that experience transient overloads, thus ensuring reliability and robustness in harsh conditions.
  • Surface-Mount D2PAK Package: The STBR3012G2Y-TR comes in a surface-mount D2PAK package, which allows for compact design and easy integration into space-constrained applications while providing excellent thermal performance.
  • Low Leakage Current: It features a low leakage current that reduces power loss when the diode is in the reverse-biased state, contributing to the overall energy-saving characteristics of the end application.
  • High Junction Temperature: With a high maximum operating junction temperature, this diode can operate reliably in high-temperature environments, which is critical for many industrial and automotive applications.

Applications

Due to its robust performance and reliability, the STBR3012G2Y-TR is well-suited for a variety of applications, including:

  • Power management solutions
  • Automotive electronics
  • Industrial power systems
  • Consumer electronics
  • Telecommunications equipment

In conclusion, the STBR3012G2Y-TR from STMicroelectronics is a versatile and efficient power rectifier diode that delivers high performance in a wide range of applications. Its low forward voltage drop, high surge current capability, and high junction temperature make it an excellent choice for designers looking to improve the efficiency and reliability of their power conversion systems.

You May Also Be Interested in

Vishay
DIODE STANDARD 800V 3A DO201AD
Need more? Email Us
ECAD model for P300K-E3/54
Vishay
DIODE STD 400V 700MA DO219AD
Need more? Email Us
ECAD model for MSE07PG-M3/89A
Micro Commercial Co
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A4-TP
Vishay
DIODE STANDARD 600V 6A P600
Need more? Email Us
ECAD model for GI756-E3/73
Vishay
DIODE STANDARD 1000V 20A TO220AC
Need more? Email Us
ECAD model for VS-20ETF10-M3
Vishay
DIODE STANDARD 400V 1A DO204AL
Need more? Email Us
ECAD model for 1N4936GP-E3/54
Vishay
DIODE STANDARD 1000V 1A DO204AL
Need more? Email Us
ECAD model for UF4007-E3/53
Nexperia USA Inc.
DIODE SCHOTTKY 30V 1A DSN1006U-2
Need more? Email Us
ECAD model for PMEG3010AESAYL
ON Semiconductor
DIODE SCHOTTKY 45V 10A 5DFN
Need more? Email Us
ECAD model for NTS1045MFST3G

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3864 $51.7048
17+ $6.0607 $103.0319
26+ $5.8713 $152.6538
36+ $5.6819 $204.5484
46+ $5.4925 $252.6550
61+ $4.9243 $300.3823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,780 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention