EN
  • EN
  • DE

STBP120CVDK6F

Part No STBP120CVDK6F
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC OVP W/THERMAL SHUTDOWN 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Overload Protection
Operating Supply Current 170μA
Supply Voltage - Operating 1.2 V to 28 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-TDFN (2.5x2.0)
Win Source Part Number 031096-STBP120CVDK6F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STBP120CVDK6F CAD Model

Description

STBP120CVDK6F - STMicroelectronics PowerBridge Rectifier

The STBP120CVDK6F is a high-performance PowerBridge rectifier from STMicroelectronics, designed to meet the demanding requirements of modern power supply applications. This advanced component is crafted with precision to ensure efficiency, reliability, and longevity in a variety of electronic devices.

Key Features

  • High Forward Current Capability: The STBP120CVDK6F boasts a robust forward current rating, making it suitable for high-power applications.
  • Low Forward Voltage Drop: With its low forward voltage drop, this PowerBridge rectifier ensures minimal power loss, contributing to the overall efficiency of the system.
  • High Surge Current Capability: It can handle high surge currents, providing excellent robustness against transient conditions and ensuring the protection of downstream components.
  • Superior Thermal Performance: The device's optimized thermal design allows for effective heat dissipation, maintaining performance even under high operating temperatures.
  • Compact Package: Housed in a compact package, the STBP120CVDK6F saves valuable board space while delivering high power density.

Applications

The versatile nature of the STBP120CVDK6F makes it an ideal choice for a wide range of applications, including:

  • Switch-mode power supplies (SMPS)
  • Adapters and chargers for consumer electronics
  • LED lighting systems
  • Industrial power supplies
  • Telecommunication equipment

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STBP120CVDK6F is no exception, as it is manufactured using industry-leading processes and subjected to rigorous testing to ensure optimal performance in the field.

In summary, the STBP120CVDK6F from STMicroelectronics is a state-of-the-art PowerBridge rectifier that offers a combination of high efficiency, robust performance, and compact design. Its suitability for a broad spectrum of power applications makes it a valuable component in the design and manufacture of reliable and high-performing electronic systems.

You May Also Be Interested in

Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess