EN
  • EN
  • DE

STBP120BVDK6F

Part No STBP120BVDK6F
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC OVP W/THERMAL SHUTDOWN 10TDFN  /  Overload Protection PMIC 10-TDFN (2.5x2.0)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr STMicroelectronics
Package Tape & Reel
Applications Overload Protection
Current - Supply 170µA
Voltage - Supply 1.2V ~ 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (2.5x2.0)
Base Product Number STBP120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-8983-2,497-8983-1,-497-8983-2,-497-8983-1,497-8983-6
Standard Package 3,000
Win Source Part Number 995999-STBP120BVDK6F
Ultra Librarian 3D Model Ultra Librarian STBP120BVDK6F CAD Model

Description

STBP120BVDK6F - STMicroelectronics

The STBP120BVDK6F is a high-performance, integrated circuit designed and manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and solutions. This product is part of STMicroelectronics' extensive portfolio of electronic components, specifically tailored for advanced power management applications.

At the heart of the STBP120BVDK6F lies its robust design, capable of delivering efficient and reliable performance in a wide range of operating conditions. It is engineered to cater to the demanding requirements of modern electronic systems, ensuring optimal power regulation and distribution. This makes it an ideal choice for designers and engineers looking to enhance the performance and efficiency of their applications.

The STBP120BVDK6F boasts an array of features that set it apart from other power management ICs. It includes built-in protection mechanisms such as over-current, over-voltage, under-voltage, and thermal shutdown, which contribute to the overall safety and longevity of the end application. These features not only protect the IC itself but also safeguard the connected components from potential damage caused by electrical anomalies.

Additionally, the STBP120BVDK6F is designed with a compact footprint, which is a critical factor for space-constrained applications. This small form factor allows it to be easily integrated into a variety of designs without compromising on performance. The product also offers flexibility with its wide input voltage range, making it suitable for a diverse set of applications, from industrial systems to consumer electronics.

For engineers and designers looking for a reliable power management solution, the STBP120BVDK6F provides a combination of performance, protection, and versatility. Its high efficiency and robust design ensure that it can meet the rigorous demands of today's electronic devices, while its advanced features provide peace of mind with built-in safeguards against common electrical issues.

STMicroelectronics' commitment to quality and innovation is reflected in the STBP120BVDK6F, making it a top choice for those who require a dependable and high-performing power management integrated circuit for their next project.

You May Also Be Interested in

NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess