The STB7NA40T4 from STMicroelectronics is a high-performance N-channel Power MOSFET, designed using the company's advanced STripFET™ II technology. This device is tailored for applications requiring high efficiency and fast switching. It is housed in a robust and versatile D²PAK package, ensuring high power density for designers.
Key Features
Exceptional Voltage Rating: With a drain-source voltage of 400V , the STB7NA40T4 is suitable for high-voltage applications, providing a wide safety margin for electrical equipment.
Low On-Resistance: The device boasts an on-resistance of 1.4 Ω (typical) , which helps reduce conduction losses and improves overall efficiency.
High Current Capacity: Capable of handling continuous drain currents up to 6 A , this MOSFET can manage significant power levels, making it ideal for a range of power conversion tasks.
Fast Switching Performance: The fast switching characteristics of the STB7NA40T4 reduce switching losses and are advantageous in high-frequency circuits.
Reduced Gate Charge: The optimized gate charge minimizes the driving power requirement and enhances the system's power efficiency.
100% Avalanche Tested: Ensuring reliability and robustness, each unit is thoroughly tested for avalanche energy withstand capability.
Applications
The STB7NA40T4 is an excellent choice for a broad array of power applications, including:
Switch Mode Power Supplies (SMPS)
High-efficiency DC/DC converters
Power factor correction circuits
Electronic lamp ballasts for lighting
LED lighting solutions
Motor control circuits
With its combination of high-voltage capability, low on-resistance, and high current handling, the STB7NA40T4 is a highly versatile component that enhances the performance and reliability of a wide range of electronic systems.
For detailed product specifications, technical datasheets, and additional application guidance, please visit the official STMicroelectronics website or contact your local sales representative.