EN
  • EN
  • DE

STB6NC90ZT4

Part No STB6NC90ZT4
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Power Field-Effect Transistor, 5.4A I(D), 900V, 1.9ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package D2PAK
Continuous Drain Current (ID) 5.4 A
Gate to Source Voltage (Vgs) 25 V
Maximum Operating Temperature 150 °C
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 3
Packaging Tape and Reel
Power Dissipation 135 W
RoHS Non-Compliant
Win Source Part Number 999127-STB6NC90ZT4
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STB6NC90ZT4 CAD Model

Description

STB6NC90ZT4 - Power MOSFET by STMicroelectronics

The STB6NC90ZT4 is a state-of-the-art Power MOSFET device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of the MDmesh™ series, which is well-known for its excellent on-state resistance (RDS(on)) performance in relation to the silicon area. It is particularly suitable for high-efficiency applications and is designed to meet the rigorous demands of modern electronic circuits.

With a breakdown voltage of 900V, the STB6NC90ZT4 is capable of handling high voltage applications, ensuring reliability and robustness in harsh environments. This makes it an ideal choice for switching applications, including power supplies, converters, motor drivers, and lighting systems where high voltage capability is a necessity.

The device features a low gate charge (Qg), which minimizes the switching losses and enhances the overall efficiency of the system it is incorporated in. The low input capacitance (Ciss) further improves the switching performance, making the STB6NC90ZT4 a highly efficient component for high-frequency operations.

Another significant advantage of the STB6NC90ZT4 is its Zener-protected gate, which provides an intrinsic protection against electrostatic discharge (ESD) events. This feature is critical in safeguarding the device during handling and operation, thereby enhancing its longevity and reliability.

The STB6NC90ZT4 comes in a D2PAK package, which is known for its compact size and excellent thermal performance. The package is designed to offer improved power density, enabling designers to reduce the size of their applications without compromising on power handling capabilities.

In summary, the STB6NC90ZT4 from STMicroelectronics is an advanced Power MOSFET that combines high voltage capability, low on-state resistance, efficient switching characteristics, and robust protection features. It is an exemplary component for engineers looking to improve the efficiency, reliability, and performance of their high-voltage switching applications.

For detailed specifications and application notes, designers and engineers are encouraged to visit the STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Linear Technology
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Rohm Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess