EN
  • EN
  • DE

STB13NK60Z-1

Part No STB13NK60Z-1
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 600V-0.48ohm-13A TO-220/FP/D2PAK/I2PAK/TO-247 Zener-Protected SuperMESH™Power MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260597-STB13NK60Z-1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB13NK60Z-1 CAD Model

Description

The STB13NK60Z-1 is a robust and high-performance N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver efficient power conversion in a wide range of electronic applications. It is particularly well-suited for high-efficiency switches in power supply and power management circuits.

Key Features

  • Voltage Rating: The device has a drain-source voltage (V<sub>DS) of 600V, making it suitable for high-voltage applications.
  • Current Capability: It can handle continuous drain current (I<sub>D) up to 13A, providing ample current for a variety of uses.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) of only 0.33 ohms, the STB13NK60Z-1 ensures minimal power loss and high efficiency.
  • Fast Switching Performance: The fast switching capability of this MOSFET reduces switching losses and improves overall performance.
  • Zener-Protected: The gate-source is protected with a non-repetitive avalanche energy rated Zener diode, ensuring durability and reliability under stressful conditions.

Applications

The versatility of the STB13NK60Z-1 allows it to be used in a diverse array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Power management systems
  • Inverter circuits for renewable energy sources

Package and Quality

This MOSFET comes in a D2PAK package, which is known for its high power dissipation capability. The package is designed for surface mounting, which makes it easy to integrate into various circuit designs. STMicroelectronics ensures that their products meet the highest quality standards, and the STB13NK60Z-1 is no exception, offering reliability and performance for industrial and consumer electronic devices.

Environmental and Safety Compliance

The STB13NK60Z-1 complies with a range of environmental standards, including RoHS and REACH. It is designed to meet the requirements of energy-conscious and environmentally-friendly production. Additionally, this MOSFET is designed with safety in mind, featuring built-in protection mechanisms to prevent damage from electrical overstress (EOS) and thermal overload.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess