Products specifications Report Issue?

Manufacturer STMicroelectronics
Standard Package 25
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Packaging Tube
Type Class AB
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 15W x 2 @ 8 Ohm
Operating Supply Voltage 8 V ~ 22 V
Features Depop Short-Circuit and Thermal Protection
Mounting Style Through Hole
Operating Temperature Range 0°C ~ 70°C (TA)
Manufacturer Device Package *
Package Clipwatt-15 (Vertical Bent and Staggered Leads)
Win Source Part Number 042906-STA540SAN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA540SAN CAD Model

Description

The STA540SAN from STMicroelectronics is a robust audio amplifier designed for high-quality sound applications. This integrated circuit is part of STMicroelectronics’ Sound Terminal® family, which is renowned for its ability to deliver high-quality audio performance in a compact and efficient package. The STA540SAN is specifically engineered to provide an exceptional audio experience for a wide range of consumer electronics, including home theater systems, desktop audio systems, and active speakers.

Featuring a quad power amplifier configuration, the STA540SAN can be operated in Single-Ended (SE) or Bridge-Tied Load (BTL) modes, giving it the versatility to drive speakers with various configurations and impedance levels. With a power output capability of up to 38W per channel in BTL mode, this amplifier is capable of delivering powerful and clear audio, making it an ideal choice for applications requiring high sound quality and output power.

The STA540SAN incorporates advanced technology to ensure high fidelity audio reproduction. It includes a clipping detector feature that helps to prevent speaker damage due to overdriving, and a standby function that reduces power consumption when the amplifier is not in use. These features, along with its thermal protection and short-circuit protection, make the STA540SAN a reliable solution for long-term use in demanding audio applications.

Designed with efficiency in mind, the STA540SAN operates with a reduced external component count, which not only simplifies the design for manufacturers but also helps to minimize the overall system cost. The Multiwatt15 package ensures optimal heat dissipation, allowing the amplifier to maintain stable performance even under high load conditions.

Overall, the STA540SAN is a testament to STMicroelectronics' commitment to providing high-performance audio solutions that meet the demands of modern consumers. With its combination of power, fidelity, and integrated features, the STA540SAN stands out as a top-tier choice for any audio amplification requirement.

You May Also Be Interested in

STMicroelectronics
IC AMP CLASS AB STEREO 108MW 8SO / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 8-SOIC
Lowest to $1.2612
ECAD model for TS486ID
STMicroelectronics
HIGH EFFICIENCY DIGITAL INPUT AU / Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Need more? Email Us
ECAD model for TDA7808-ZST
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $9.8526
ECAD model for 5263N24-U
Texas Instruments
Audio Amp Headphone 2-CH Stereo 0.07W Class-AB 8-Pin HVSSOP EP T/R
Lowest to $2.1020
ECAD model for TPA102DGNRG4
Texas Instruments
Mono, Fully Differential, Class-AB Audio Amplifier
Lowest to $0.8411
ECAD model for TPA6201A1DGNRG4
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.9454
ECAD model for A7240L-TB7-T
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK410-030
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1370
ECAD model for TBA820ML-D08-T
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $14.7790
ECAD model for 2180BL08-U

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.9871 $69.0970
160+ $0.8111 $129.7760
250+ $0.7852 $196.3000
345+ $0.7594 $261.9930
445+ $0.7347 $326.9415
590+ $0.6584 $388.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 115 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention