STMicroelectronics L6560D Power Factor Corrector
The L6560D from STMicroelectronics is a highly integrated Power Factor Correction (PFC) controller specifically designed for use in a wide range of applications requiring an efficient power supply solution. This advanced IC is part of STMicroelectronics' power management range and is particularly suitable for systems that need to comply with the international regulations for power factor correction.
At the heart of the L6560D is a Transition Mode (TM) PFC algorithm, which ensures a reduced number of external components while maintaining excellent system performance. The device is capable of operating over a wide supply voltage range, making it versatile for various electronic products. The L6560D is particularly advantageous in applications such as electronic ballasts for fluorescent lighting, low-power AC-DC adapters for personal computers, and power supplies for flat panel displays and televisions.
Key features of the L6560D include its ability to provide a near-unity power factor, low THD (Total Harmonic Distortion), and its onboard protections such as overvoltage, undervoltage, and overcurrent protection. This ensures not only efficient operation but also safety and reliability in the end application. The device also supports burst mode operation, which leads to low power consumption during standby, thus contributing to the overall energy savings of the system.
The L6560D is available in a compact SO-8 package, which allows for a space-saving PCB design. The integrated start-up circuitry within the L6560D ensures that the power-on sequence is both safe and predictable, providing a smooth ramp-up of power.
With its robust design and advanced features, the L6560D from STMicroelectronics is an excellent choice for designers looking to enhance the efficiency, performance, and reliability of their power supply systems while meeting regulatory requirements for power factor correction.