Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Class D
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 10W x 4 @ 4 Ohm
Supply Voltage - Operating 10 V to 36 V
Features Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package PowerSO-36 EPU
Dimension 36-PowerBFSOP (0.295", 7.50mm Width)
Win Source Part Number 212250-STA515
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA515 CAD Model

Description

Product Overview: STA515 Audio Amplifier

The STA515 from STMicroelectronics is a cutting-edge audio amplifier that has been meticulously designed to deliver high-quality sound in a compact and efficient package. This product is part of STMicroelectronics' Sound Terminal family, which is renowned for its integrated digital audio processing solutions that combine power efficiency with performance.

Key Features

  • Output Power: The STA515 boasts an impressive output power capability, making it suitable for a wide range of audio applications.
  • Multiwatt15 Package: Encased in a Multiwatt15 package, the STA515 ensures a compact footprint while providing ample power, making it ideal for space-constrained applications.
  • High Efficiency: With its advanced design, the STA515 operates with high efficiency, reducing energy consumption and heat dissipation, which is vital for maintaining the longevity of the device.
  • Audio Quality: The STA515 is engineered to deliver high-quality audio performance with minimal distortion, ensuring a clear and rich listening experience.
  • Flexibility: This audio amplifier is versatile and can be used in various configurations, catering to mono, stereo, and multi-channel audio systems.

Applications

The STA515 is suitable for a range of audio applications, including but not limited to:

  • Home audio systems
  • Active speakers
  • Soundbars and docking stations
  • TV and multimedia sound systems

Technical Specifications

The STA515 is built with advanced technical specifications that ensure its reliability and performance:

  • Power Supply: The device is designed to operate over a wide range of supply voltages, catering to various power requirements.
  • Thermal Protection: It includes thermal protection features that prevent damage from overheating, enhancing the safety and durability of the amplifier.
  • Signal-to-Noise Ratio (SNR): The STA515 has an excellent signal-to-noise ratio, which minimizes background noise and enhances sound clarity.

In conclusion, the STA515 from STMicroelectronics represents a blend of power, performance, and practicality, making it a top choice for audio enthusiasts and professionals alike looking for a reliable and high-performing audio amplifier solution.

You May Also Be Interested in

National Semiconductor (TI)
LM49155 UPLINK NOISE SUPPRESSION
Need more? Email Us
ECAD model for LM49155TLX/NOPB
National Semiconductor (TI)
LM49153 MONO AUDIO SUBSYS W/ CL
Need more? Email Us
ECAD model for LM49153TMX/NOPB
Texas Instruments
2 W Stereo Class-D Audio Amplifier 48-HTSSOP -40 to 125
Need more? Email Us
ECAD model for TPA005D02DCA
National Semiconductor (TI)
AUDIO AMPLIFIER, 0.035W, 2 CHANN
Lowest to $0.4415
ECAD model for LM4910LQX/NOPB
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.1W, 1 CHANNEL
Need more? Email Us
ECAD model for LM4879ITPX/NOPB
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.6W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0312PWPG4
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2283
ECAD model for NS4263
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $6.6716
ECAD model for MA12070P
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.9454
ECAD model for A7240L-TB7-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.8240 $64.9520
56+ $2.3182 $129.8192
87+ $2.2457 $195.3759
120+ $2.1732 $260.7840
154+ $2.1008 $323.5232
207+ $1.8835 $389.8845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,030 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention