EN
  • EN
  • DE

STA321MPL1TR

Part No STA321MPL1TR
Manufacturer STMicroelectronics
Catalog OEM Souring
Description Audio DSPs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468781-STA321MPL1TR
Manufacturer STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Function Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 8
Interface I2C, I2S
Voltage - Supply 3V ~ 3.6V
Operating Temperature -40°C ~ 125°C (TJ)
Specifications Full Flexible Amplification
Mounting Type Surface Mount
Grade -
Package / Case 64-LQFP
Supplier Device Package 64-TQFP (10x10)
Ultra Librarian 3D Model Ultra Librarian STA321MPL1TR CAD Model

Description

The STA321MPL1TR by STMicroelectronics is a sophisticated Audio DSP (Digital Signal Processor) designed to cater to a wide range of audio processing needs in modern appliances. This component stands out by offering advanced sound processing capabilities, making it well-suited for applications in high-fidelity audio systems, multi-channel audio platforms, and voice-controlled devices. It supports a variety of audio decoding and processing features, which can significantly enhance the audio experience in consumer electronics, automotive audio systems, and professional sound equipment. The STA321MPL1TR is capable of providing high-quality sound by efficiently managing multiple streams of audio data, applying effects, and adjusting signal levels when necessary. With its robust design and powerful processing capabilities, this DSP facilitates the development of complex audio solutions that require reliable, high-quality sound output. The STA321MPL1TR represents STMicroelectronics' commitment to innovation in the audio space, offering manufacturers the ability to integrate top-tier audio processing functionality into their products.

You May Also Be Interested in

Renesas Electronics America
MCU
Lowest to $80.3487
Cypress Semiconductor Corp
MCU PSoC 58LP 80MHz 256KB TQFP ExtInd
Lowest to $50.1785
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-48
Lowest to $5.8620
STMicroelectronics
MCU L4S5 Arm Cortex-M4 2MB LQFP-100
Lowest to $20.2223
NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Lowest to $6.9440
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess