EN
  • EN
  • DE

STA308

Part No STA308
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description MULTICHANNEL DIGITAL AUDIO PROCESSOR WITH DDX™ | IC FULLY INTEG PROCESSOR 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Function Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 8
Interface I2C, I2S
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Specifications Direct Digital Amplification
Manufacturer Package 64-LQFP
Supplier Device Package 64-TQFP
Family Part Number STA308
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1260514-STA308
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA308 CAD Model

Description

Introducing the STA308 from STMicroelectronics

The STA308 is a cutting-edge sound terminal 2.1-channel high-efficiency digital audio system from STMicroelectronics, a global semiconductor leader. This innovative product is designed to deliver a high-quality audio experience for a wide range of applications. The STA308 incorporates advanced features and technologies to provide superior sound quality and efficiency, making it an ideal choice for audio enthusiasts and professionals alike.

Key Features:

  • Powerful Audio Processing: The STA308 is equipped with a full digital audio processing chain, which includes advanced features such as 3D sound processing, multiple band DRC, and auto volume adjustment. This enables the creation of a rich and immersive audio experience.
  • High Efficiency: Thanks to its class-D architecture, the STA308 is highly efficient, reducing power loss and heat dissipation. This makes it suitable for compact and energy-sensitive applications.
  • Flexible Input Options: With support for I²S and TDM digital audio interfaces, the STA308 can easily interface with various digital audio sources, providing versatility in system design.
  • Multiple Output Configurations: The STA308 supports 2.1-channel output configurations, allowing for the connection of stereo speakers and a subwoofer, delivering a balanced and dynamic audio performance.
  • Integrated DSP: The on-chip digital signal processor (DSP) enables complex audio processing and sound enhancement, which can be customized through STMicroelectronics' dedicated software tools.

Applications:

The STA308 is designed for a broad array of audio applications, including:

  • Home theater systems
  • Active speakers
  • Soundbars
  • TV audio systems

With its robust feature set and high-quality audio output, the STA308 from STMicroelectronics represents a premier choice for manufacturers and designers looking to create high-performance audio systems. Its integration of advanced audio processing capabilities with efficient power management makes it a versatile and powerful component in any modern audio solution.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,610 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess