EN
  • EN
  • DE

STA321TR

Part No STA321TR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr STMicroelectronics
Series Sound Terminal™
Package Tape & Reel (TR)
Product Status Obsolete
Function Fully Integrated Processor
Applications Pre-Amplifier
Number of Channels 4
Interface I2C, I2S
Voltage - Supply 2.5V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Specifications Full Flexible Amplification
Mounting SMD (SMT)
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP-EP (10x10)
Base Product Number STA321
Other Names 497-11050-2,497-11050-6,497-11050-6INACTIVE,497-11050-6
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272358-STA321TR
Ultra Librarian 3D Model Ultra Librarian STA321TR CAD Model

Description

Product Overview: STA321TR from STMicroelectronics

The STA321TR is a sophisticated audio processing solution brought to you by STMicroelectronics, a leader in semiconductor technology. This product is a part of ST's Sound Terminal® family, which is renowned for its high-quality audio performance and integration of advanced digital audio processing features.

The STA321TR is a fully integrated single-chip solution that combines a digital audio processor and a digital audio amplifier, providing a high-quality, power-efficient audio output. It is designed to offer an exceptional audio experience for a wide range of applications, including home theater systems, active speakers, and other consumer audio electronics.

Key Features:

  • Multi-Channel Support: The STA321TR supports multiple audio input channels, making it versatile for complex audio systems.
  • High-Quality Sound: With advanced digital signal processing, the STA321TR delivers crystal-clear audio with minimal distortion.
  • Efficiency: The integrated digital amplifier ensures high power efficiency, reducing heat dissipation and power consumption.
  • Flexibility: Users can easily configure the device through I²C or SPI communication protocols, allowing for customization to specific application needs.
  • Robust Protection: The STA321TR includes built-in error detection and protection against over-temperature, over-voltage, and under-voltage conditions, ensuring reliable operation.

Applications:

  • Home Theater Systems
  • Active Speakers
  • Multi-Media Monitors
  • TV Sound Systems

The STA321TR is available in a compact LQFP64 package, making it suitable for space-constrained applications while still delivering the high-quality audio that consumers expect from modern electronics. With its combination of power efficiency, sound quality, and robust protection features, the STA321TR stands out as an excellent choice for designers and manufacturers looking to enhance their audio products.

Whether you're developing a new home audio system or upgrading an existing product line, the STA321TR from STMicroelectronics provides the technology you need to deliver an immersive audio experience to end-users.

You May Also Be Interested in

Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess