EN
  • EN
  • DE

STA2165N2

Part No STA2165N2
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description IC AUDIO INFOTAINMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr STMicroelectronics
Series *
Package Tray
Product Status Active
Programmable Not Verified
Base Product Number STA2165
Standard Package 504 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 935214-STA2165N2
Ultra Librarian 3D Model Ultra Librarian STA2165N2 CAD Model

Description

The STA2165N2 is a highly integrated, automotive-grade application processor designed by STMicroelectronics to meet the demanding requirements of in-vehicle infotainment systems and telematics. This robust processor is part of the STA2100 series, which is renowned for its high performance and reliability in automotive environments.

Key Features:

  • Powerful ARM Cortex-A9 Core: At the heart of the STA2165N2 is an ARM Cortex-A9 core, offering a balance of performance and power efficiency, making it ideal for handling complex applications and multitasking in an automotive setting.
  • Enhanced Graphics: The processor is equipped with a 3D graphics engine that supports advanced graphical user interfaces and high-quality visuals, essential for modern infotainment systems.
  • Integrated Audio DSP: An integrated Digital Signal Processor (DSP) provides high-fidelity audio processing capabilities, allowing for a rich acoustic experience in the vehicle.
  • Multiple Connectivity Options: With support for various communication interfaces such as USB, CAN, Ethernet, and more, the STA2165N2 ensures seamless connectivity with other in-vehicle systems and external devices.
  • Automotive Temperature Range: The processor is designed to operate reliably over a wide temperature range, which is critical for automotive applications that can experience extreme conditions.
  • Security Features: Security is a paramount concern in automotive systems, and the STA2165N2 includes features to protect against unauthorized access and ensure safe operation.

Applications:

The STA2165N2 is versatile and can be used in a variety of automotive applications, including:

  • Navigation and Infotainment Systems
  • Driver Assistance Systems
  • Telematics and Connectivity Modules
  • Vehicle Networking and Gateway Systems

STMicroelectronics' commitment to quality and innovation is evident in the STA2165N2, making it a top choice for automotive manufacturers looking for a reliable, high-performance processor to power their next-generation vehicles.

You May Also Be Interested in

Ricoh
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
NEC
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
STMicroelectronics
High-performance, IEEE 802.15.4 wireless system-on-chip
Lowest to $11.1026
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Microchip Technology
IC EMBEDDED CTLR 169LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Texas Instruments
High Speed PWM Controller
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess