EN
  • EN
  • DE

STA1085EOA3TR

Part No STA1085EOA3TR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Microprocessor ARM Cortex-R4 Dual Core RISC 32-Bit 450MHz 3.3V 361-Pin LFBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 450.6 GHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 1.26 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.14 V
Packaging Tape and Reel
Win Source Part Number 968360-STA1085EOA3TR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STA1085EOA3TR CAD Model

Description

Product Overview: STA1085EOA3TR

The STA1085EOA3TR is a highly integrated automotive-grade application processor from STMicroelectronics, designed to meet the advanced demands of modern vehicle infotainment systems. This powerful processor is built to offer exceptional performance, robustness, and a wide array of features that make it ideal for in-car navigation, telematics, and connectivity solutions.

Key Features

  • Advanced Processing Core: At the heart of the STA1085EOA3TR is an ARM Cortex-A7 processor, which provides a perfect balance between performance and power efficiency. This makes it suitable for handling complex computing tasks required by modern infotainment systems without draining the vehicle's battery excessively.
  • Graphics Capabilities: The processor includes a dedicated graphics processing unit (GPU) that supports smooth rendering of high-quality visuals, crucial for navigation maps and multimedia playback.
  • Memory Interface: It comes equipped with a flexible memory interface that supports various types of RAM, ensuring ample memory bandwidth for multitasking and data-intensive applications.
  • Rich I/O Connectivity: The STA1085EOA3TR offers a comprehensive set of input/output interfaces, including USB, CAN, UART, and I2S, facilitating easy integration with a wide range of peripheral devices and automotive communication standards.
  • Automotive-Grade Design: This product is designed to meet the stringent requirements of the automotive industry, with a focus on reliability and longevity under harsh conditions.

Applications

The STA1085EOA3TR is ideally suited for a variety of applications within the automotive sector, such as:

  • In-car navigation systems
  • Advanced driver-assistance systems (ADAS)
  • Vehicle infotainment and entertainment systems
  • Telematics control units
  • Connectivity modules for Car-to-X communication

Quality and Support

STMicroelectronics is committed to delivering high-quality products that comply with international standards and automotive industry certifications. The STA1085EOA3TR is backed by comprehensive technical support and documentation, ensuring that developers and manufacturers can design and build their systems with confidence.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5213 $67.6065
11+ $11.0944 $122.0384
17+ $10.7477 $182.7109
23+ $10.4010 $239.2230
29+ $10.0543 $291.5747
39+ $9.0142 $351.5538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess