EN
  • EN
  • DE

ST95P08CM3TR

Part No ST95P08CM3TR
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 983385-ST95P08CM3TR
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST95P08CM3TR CAD Model

Description

ST95P08CM3TR EEPROM by STMicroelectronics

The ST95P08CM3TR is a robust, high-performance 8-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer STMicroelectronics. Designed to deliver a flexible and reliable storage solution, this EEPROM is ideal for a wide range of applications that require data storage and retrieval without the need for a power supply to maintain the data integrity.

This EEPROM module operates on a wide voltage range, typically between 2.5V to 5.5V, making it suitable for use in various electronic devices, from industrial controllers to portable gadgets. Its serial I²C interface facilitates easy and efficient integration into most microcontroller-based systems, providing a seamless communication channel for data transmission.

The ST95P08CM3TR offers a substantial data retention period, typically over 40 years, and is capable of withstanding up to 1 million write/erase cycles, ensuring long-term reliability for applications where data integrity and endurance are critical. The device's small form factor, provided in an 8-lead Mini SO8 package, makes it an excellent choice for space-constrained designs.

Key features of the ST95P08CM3TR include:

  • 8-Kbit memory capacity
  • Serial I²C bus interface
  • Write Control input
  • Byte and Multi-byte Write (up to 4 bytes)
  • Self-timed programming cycle
  • Automatic address incrementing
  • Enhanced ESD/Latch-Up behavior
  • Lead-free and RoHS compliant

With its fast access time and low power consumption, the ST95P08CM3TR is particularly well-suited for modern, energy-sensitive applications. It supports both the 100 kHz (standard mode) and 400 kHz (fast mode) clock frequencies for the I²C bus, providing designers with flexibility in controlling the speed of data access according to their system requirements.

Whether you're developing consumer electronics, automotive systems, or sophisticated industrial equipment, the ST95P08CM3TR EEPROM from STMicroelectronics offers a reliable and efficient solution for your non-volatile memory needs. Its technical sophistication and durability make it a top choice for engineers and designers looking to enhance their products with secure and dependable data storage capabilities.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess