The ST95040WQ is a high-performance 4-Kbit Serial SPI EEPROM memory chip from STMicroelectronics, one of the global leaders in semiconductor solutions. This EEPROM (Electrically Erasable Programmable Read-Only Memory) is designed to provide flexible, non-volatile storage that can be electrically erased and reprogrammed, making it ideal for a wide range of applications across various industries.
With its SPI (Serial Peripheral Interface) bus, the ST95040WQ ensures high-speed data transfer and simple integration into most microcontroller-based systems. It operates across a voltage range of 2.5V to 5.5V, providing compatibility with both low-voltage and standard digital circuits. This feature is particularly useful for battery-operated devices where power consumption is a critical concern.
The ST95040WQ offers a robust storage solution with a 100-year data retention and is rated for over 1 million erase/write cycles, ensuring the reliability and longevity required for mission-critical applications. The memory is organized as 512 x 8 bits, which can be accessed via a simple and efficient instruction set.
Additional features of the ST95040WQ include:
- Write Protect: Hardware protection for the entire memory array, ensuring data integrity during voltage transitions or inadvertent write commands.
- Byte and Page Write: Allows for writing up to 32 bytes in a single programming cycle, facilitating efficient use of the memory for data logging or configuration settings.
- Self-Timed Write Cycle: Includes an automatic erase-before-write capability, simplifying the write operation for the end-user.
- Sequential Read: Offers a continuous read feature, which is essential for streamlined data retrieval and processing.
Ideal for applications like industrial controls, medical devices, automotive systems, and smart consumer electronics, the ST95040WQ is a testament to STMicroelectronics' commitment to providing advanced memory solutions that meet the evolving needs of technology.