EN
  • EN
  • DE

ST93C56

Part No ST93C56
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 2K 128 x 16 or 256 x 8 SERIAL MICROWIRE EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260492-ST93C56
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST93C56 CAD Model

Description

ST93C56 - 4 Kbit Serial EEPROM with Byte and Block Write

The ST93C56 is a robust and versatile EEPROM (Electrically Erasable Programmable Read-Only Memory) chip from STMicroelectronics, designed to deliver a flexible and reliable storage solution for a wide range of applications. This memory device offers a storage capacity of 4 Kbits and is organized as 2 blocks of 256 x 8 bits in the byte mode or 128 x 16 bits in the word mode, making it suitable for storing configuration data, calibration constants, and various user-specific data.

One of the key features of the ST93C56 is its support for both byte and block write operations, which provides designers with the flexibility to update memory content at different granularity levels. The block write capability, in particular, allows for efficient batch updates of the memory, reducing overall write times and power consumption.

The device operates over a wide voltage range of 4.5V to 5.5V and is available in a variety of packages, including SO8, TSSOP8, and WLCSP, catering to different space and mounting requirements. This makes the ST93C56 an excellent choice for integration into space-constrained applications while offering the reliability expected from STMicroelectronics products.

Communication with the ST93C56 is achieved through a serial interface, which is compatible with the SPI (Serial Peripheral Interface) protocol. This ensures easy integration with microcontrollers and other digital systems, allowing for simple and efficient data transfer. The device also features a self-timed write cycle with auto-erase, ensuring data integrity and reducing the complexity of the write operations.

Additional safety features include a Write Protect (WP) pin to prevent accidental data alteration and a hardware and software data protection scheme to secure the contents against unintended writes. These features are particularly important in industrial and automotive applications where data reliability and security are paramount.

In summary, the ST93C56 from STMicroelectronics is a highly reliable and flexible EEPROM solution that offers 4 Kbit of storage, byte and block write options, and a user-friendly SPI interface, making it an ideal choice for a broad spectrum of applications requiring non-volatile memory storage.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess