ST93C46WP Microchip by STMicroelectronics
The ST93C46WP is a robust, high-performance microchip from the renowned semiconductor manufacturer, STMicroelectronics. This device is a part of the serial EEPROM (Electrically Erasable Programmable Read-Only Memory) family, designed specifically for applications that require efficient data storage with the convenience of serial access.
With a memory density of 1 Kbit, the ST93C46WP is organized as 64 x 16 bits in the ORG 16 mode, which is suitable for storing configuration data, calibration constants, and other application-specific information. It operates over a wide voltage range of 2.5V to 5.5V, making it versatile for various low-power and standard applications.
This EEPROM chip features a hardware protection mode to prevent accidental data corruption, ensuring the integrity of the data stored within. It supports a bidirectional 2-wire serial bus interface, which simplifies integration into existing systems with minimal I/O pin requirements. The communication protocol is compatible with the SPI (Serial Peripheral Interface), which allows for easy interfacing with microcontrollers and other digital systems.
The ST93C46WP is designed for reliability and endurance, with a high write cycle count and a long data retention period. It can withstand harsh environmental conditions, which is reflected in its wide operating temperature range of -40°C to +85°C. This feature makes it an ideal choice for industrial, automotive, and consumer applications where stability and durability are critical.
For ease of integration, the ST93C46WP is available in a SO8N package, which is compatible with standard surface-mount technology (SMT) assembly processes. STMicroelectronics provides comprehensive technical support, including datasheets, application notes, and design resources, to facilitate the use of this EEPROM chip in a variety of applications.
In summary, the ST93C46WP from STMicroelectronics is a reliable and versatile EEPROM chip that offers a practical solution for serial data storage needs. Its robust design, compatibility with standard communication protocols, and support for a wide range of operating conditions make it an excellent choice for designers looking for a dependable non-volatile memory component.