Introducing the ST93C46CM1TR/EPS from STMicroelectronics
The ST93C46CM1TR/EPS is a robust and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer, STMicroelectronics. This particular model is a part of the ST93C46 series, which offers a 1-Kbit (128 x 8 or 64 x 16) microcircuit featuring a serial Electrically Erasable PROM with hardware data protection, designed to deliver high-performance and endurance for a wide range of applications.
With its compact Micro Leadframe Package (MLP8), measuring just 2.0 x 3.0 mm, the ST93C46CM1TR/EPS is optimized for space-constrained applications while providing a sufficient data storage solution. The device operates over a wide voltage range from 4.5V to 5.5V, making it highly versatile for use in various electronic systems. It is also characterized by a low power consumption, which is crucial for battery-operated devices.
The ST93C46CM1TR/EPS offers a fast access time and supports a bidirectional serial interface, enabling quick data transfer with the host microcontroller. The EEPROM is organized as either 128 x 8 bits or 64 x 16 bits, selectable by a hardware control pin, providing flexibility to developers in terms of data organization and memory structure.
One of the key features of the ST93C46CM1TR/EPS is its hardware protection mechanism. The Write Protect (WP) pin ensures that the memory array cannot be altered unless the WP pin is set to the allow-write state. This feature is particularly useful for applications where data integrity and security are of paramount importance.
Furthermore, this EEPROM is designed for endurance, with the ability to withstand a minimum of 1 million write cycles and a data retention period of 40 years. This durability makes the ST93C46CM1TR/EPS an ideal choice for applications where long-term reliability is required, such as in industrial control systems, medical devices, and automotive electronics.
In summary, the ST93C46CM1TR/EPS EEPROM from STMicroelectronics is a high-quality, durable memory component that offers a blend of performance, low power consumption, and data protection features, making it suitable for a vast array of electronic applications.