ST93C46AM6013TR - STMicroelectronics
The ST93C46AM6013TR is a robust and high-performance 1 Kbit serial EEPROM memory chip manufactured by STMicroelectronics, a leader in the semiconductor industry. This compact memory module is part of ST's M93C46 series, designed for a wide range of applications that require reliable data storage and retrieval in a small form factor.
This EEPROM device operates on a single supply voltage ranging from 4.5V to 5.5V, making it suitable for many industrial and consumer applications. It is organized as 64 x 16 bits, which allows for efficient data management and storage. The ST93C46AM6013TR uses the MICROWIRE bus protocol, ensuring easy integration with existing microcontroller-based systems.
One of the key features of the ST93C46AM6013TR is its endurance, with the capability to withstand up to 1 million write cycles, and a data retention period of 40 years. This level of reliability is essential for applications where data integrity over time is critical.
The device is available in a compact 8-lead SOIC package, with the product code "M6013TR" indicating tape and reel packaging suitable for automated assembly processes. This packaging is advantageous for mass production environments, allowing for efficient and cost-effective manufacturing.
Additional features of the ST93C46AM6013TR include:
- Self-timed write cycle with auto-clear
- Sequential read operation
- Write protect of the entire memory or half of it
- Programmable internal organization (16-bit or 8-bit)
STMicroelectronics also ensures that the ST93C46AM6013TR meets rigorous industry standards for quality and reliability. The device is lead-free and compliant with RoHS regulations, reflecting ST's commitment to environmental sustainability.
Whether used in automotive applications, consumer electronics, or industrial systems, the ST93C46AM6013TR provides the reliability and flexibility needed to store critical data securely. Its combination of high endurance, data retention, and ease of integration makes it an excellent choice for designers looking to incorporate a dependable memory solution into their products.